EN
  • EN
  • DE

750312405

Part No 750312405
Manufacturer Wurth Electronics Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Wurth Electronics Inc
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814571-750312405
Ultra Librarian 3D Model Ultra Librarian 750312405 CAD Model

Description

The 750312405 is a LAN transformer from Wurth Electronics Inc, designed for Ethernet and network applications. This transformer provides isolation and impedance matching between the Ethernet PHY (Physical Layer) and the network cable, ensuring reliable data transmission.

Applications:

  • Ethernet interfaces
  • Network interface cards (NICs)
  • Routers and switches
  • Embedded network devices
  • Industrial Ethernet applications

Features:

  • Isolation Voltage: High isolation voltage for safety and reliability
  • Turns Ratio: Specified turns ratio for impedance matching
  • Insertion Loss: Low insertion loss for efficient signal transmission
  • Return Loss: High return loss to minimize signal reflections
  • Common Mode Rejection Ratio (CMRR): High CMRR to reduce common mode noise
  • Surface Mount Technology (SMT): Suitable for automated assembly

Benefits:

  • Electrical Isolation: Provides isolation between the network and the device, protecting against voltage surges and ground loops.
  • Impedance Matching: Matches the impedance of the Ethernet PHY to the network cable, optimizing signal transmission.
  • Signal Integrity: Improves signal integrity by reducing noise and reflections.
  • Compliance: Helps meet regulatory requirements for Ethernet applications.
  • Reliable Performance: Wurth Electronics' reputation ensures consistent and dependable performance.

The 750312405 LAN transformer is a crucial component for Ethernet applications, providing isolation, impedance matching, and signal integrity. Its reliable performance and SMT compatibility make it suitable for a wide range of networking devices.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess