EN
  • EN
  • DE

74270012

Part No 74270012
Manufacturer Wurth Electronics Inc
Catalog Cable Ferrites
Description FERRITE CORE 47 OHM SOLID 1.6MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Cable Ferrites
Mfr Wurth Electronics Inc
Series WE-SAFB
Package Tray
Product Status Active
Type Round
Design Solid
Impedance @ Frequency 47Ohm @ 100MHz
Material 3W800
Inner Dimension 0.063" Dia (1.60mm)
Outer Dimension 0.161" Dia (4.10mm)
Mounting Type Free Hanging
Length 0.157" (4.00mm)
Standard Package 5,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.10.8000
Win Source Part Number 857155-74270012
Ultra Librarian 3D Model Ultra Librarian 74270012 CAD Model

Description

The WE-SAFB is a cable ferrite filter from Wurth Electronics Inc.

  • Series: WE-SAFB
  • Design: Round
  • Length: 0.157" (4.00mm)
  • Material: 3W800
  • Impedance: 47Ohm @ 100MHz
  • Performance: Solid
  • Inner Dimension: 0.063" (1.60mm) in diameter
  • Outer Dimension: 0.161" (4.10mm) in diameter
  • Mounting: Free-hanging
  • Product Status: Active

You May Also Be Interested in

FAIR-RITE PRODUCTS
FERRITE 220OHM SNAP ON 18.80MM
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 153 OHM SOLID 18MM / Solid Free Hanging Ferrite Core 153Ohm @ 100MHz ID 0.708" Dia (18.00mm) OD 1.102" Dia (28.00mm) Length 0.295" (7.50mm)
Lowest to $31.5396
Laird-Signal Integrity Products
FERRITE CORE 194OHM SOLID 5.08MM
Lowest to $0.5454
Leader Tech Inc.
FERRITE CORE 151 OHM SLD 19.05MM
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 115 OHM SOLID 4.2MM
Lowest to $1.0187
Wurth Electronics Inc
FERRITE CORE 51 OHM SOLID 1.6MM
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 70 OHM SOLID 12MM
Need more? Email Us
Kemet
FERRITE CORE HINGED 9MM
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE SOLID 4.56MM
Lowest to $0.8181

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2599 $61.5594
14+ $8.4188 $117.8632
22+ $8.1555 $179.4210
30+ $7.8933 $236.7990
38+ $7.6299 $289.9362
51+ $6.8399 $348.8349
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,610 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess