EN
  • EN
  • DE

36003200S

Part No 36003200S
Manufacturer Wurth Electronics Inc
Catalog RF Shields
Description RF COVER 0.823" X 0.823" SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203620-36003200S
Manufacturer Würth Elektronik
Category RF and Wireless -RF Shields
Series WE-SHC
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Cover
Height - Overall 0.118" (3.00mm)
Length - Overall 0.823" (20.90mm)
Width - Overall 0.823" (20.90mm)
Ventilation Non-Vented
Ultra Librarian 3D Model Ultra Librarian 36003200S CAD Model

Description

RF Shield Cover 0.823" (20.90mm) X 0.823" (20.90mm) Non-Vented Surface Mount
 

You May Also Be Interested in

Laird Technologies EMI
RF SHIELD 1.26" X 1.26" SOLDER
Need more? Email Us
Harwin Inc.
RF SHIELD 0.394" X 0.591" SMD / RF Shield CAN 0.394" (10.00mm) X 0.591" (15.00mm) Non-Vented Surface Mount
Need more? Email Us
Wurth Electronics Inc
RF COVER 0.823" X 0.823" SMD
Need more? Email Us
Wurth Electronics Inc
RF SHIELD 0.787" X 0.787" SMD
Need more? Email Us
Leader Tech Inc.
RF SHIELD 1\
Need more? Email Us
TE Connectivity
RF SHIELD 1.201" X 1.732" SMD / RF Shield Frame 1.201" (30.50mm) X 1.732" (44.00mm) Surface Mount
Lowest to $3.6553
Wurth Electronics Inc
RF SHIELD SURFACE MOUNT / RF Shield Frame X Surface Mount
Need more? Email Us
Wurth Electronics Inc
RF SHIELD 0.827" X 0.827" SMD
Need more? Email Us
Laird Technologies EMI
RF SHIELD 1.765"X1.765" SNAP FIT
Lowest to $1.4552

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess