EN
  • EN
  • DE

ER3J-T3

Part No ER3J-T3
Manufacturer Won-Top Electronics
Catalog Miscellaneous
Description 3.0A SURFACE MOUNT SUPER FAST RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Won-Top Electronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822708-ER3J-T3
Ultra Librarian 3D Model Ultra Librarian ER3J-T3 CAD Model

Description

The ER3J-T3 is a surface-mount Schottky Barrier Rectifier manufactured by Won-Top Electronics. Schottky rectifiers are known for their fast switching speeds and low forward voltage drop, making them efficient for various applications.

Applications:

  • High-frequency switching power supplies
  • DC-DC converters
  • Reverse polarity protection
  • Free-wheeling diodes in inductive circuits
  • Solar panel bypass diodes
  • LED lighting

Features:

  • Low forward voltage drop
  • High surge current capability
  • Fast switching speed
  • Surface mount package
  • RoHS compliant

Benefits:

  • Improved efficiency in power conversion circuits due to low forward voltage drop.
  • Reduced power dissipation resulting in cooler operation.
  • Protection against reverse polarity when used in appropriate configurations.
  • Suitable for high-frequency applications due to fast switching speed.
  • Easy to integrate into circuit boards with surface mount technology.
  • Meets environmental standards with RoHS compliance.

Additional Details:

The ER3J-T3 typically comes in a SOD-123 or similar surface-mount package. Key electrical characteristics include its maximum repetitive reverse voltage, forward current, forward voltage drop at a specific current, and peak surge current. Consult the manufacturer's datasheet for precise specifications to ensure proper application. This diode is often used in applications where efficiency is critical, such as in portable devices and high-frequency power supplies. Because of its low forward voltage drop, less power is wasted as heat, resulting in longer battery life or improved overall system efficiency. Proper thermal management is still important, especially at higher forward currents. Check the device's thermal resistance specifications in the datasheet to determine appropriate heat sinking, if necessary. Also, be mindful of the maximum operating junction temperature. Exceeding this temperature can cause damage to the device and reduce its lifespan.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess