EN
  • EN
  • DE

WM9001GEFL/F

Part No WM9001GEFL/F
Manufacturer Wolfson Microelectronics plc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Wolfson Microelectronics plc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842357-WM9001GEFL/F
Ultra Librarian 3D Model Ultra Librarian WM9001GEFL/F CAD Model

Description

The WM9001GEFL/F is a high-performance, low-power audio codec designed by Wolfson Microelectronics (now Cirrus Logic). It is specifically engineered for portable audio applications, such as smartphones, tablets, and portable media players. This codec integrates a stereo DAC and ADC, along with headphone and speaker drivers, and a variety of audio processing features to enhance the user's audio experience. The "/F" suffix may denote a specific packaging variation or feature set within the WM9001GEFL product family.

Applications:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Gaming Consoles
  • Digital Voice Recorders

Features:

  • Stereo DAC and ADC
  • Integrated Headphone and Speaker Drivers
  • Low Power Consumption
  • Digital Audio Processing (DSP) for Audio Enhancement
  • Microphone Bias Supply
  • I2S/PCM Digital Audio Interface
  • Flexible Clocking Scheme
  • Small Form Factor Package

Benefits:

  • Exceptional Audio Quality: Provides high-fidelity audio reproduction for a premium listening experience.
  • Extended Battery Life: Optimized for low power consumption, extending the operational life of portable devices.
  • Compact Design: The small package size allows for easy integration into space-constrained devices.
  • Enhanced Audio Experience: Integrated DSP enhances audio quality through noise reduction, equalization, and other processing techniques.
  • Simplified Microphone Connectivity: Integrated microphone bias simplifies external circuitry, reducing component count and board space.

The WM9001GEFL/F incorporates advanced power management techniques to minimize power consumption in both active and standby modes. The integrated headphone driver is capable of driving a wide range of headphone impedances. The digital audio processing features offer significant flexibility in tailoring the audio output to specific user preferences and application requirements. The I2S/PCM interface allows for seamless integration with other digital audio components. The flexible clocking scheme simplifies system design by providing a range of clocking options.

The integrated microphone bias supply supports both electret and MEMS microphones. The codec is controlled via a serial interface, allowing for configuration of various parameters, such as gain, volume, and audio processing settings. The device likely includes a built-in voltage regulator to provide a stable supply voltage for internal circuitry. Its combination of features and low power consumption makes it suitable for portable audio devices.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6736 $58.5760
85+ $1.3733 $116.7305
135+ $1.3306 $179.6310
180+ $1.2878 $231.8040
235+ $1.2451 $292.5985
315+ $1.1157 $351.4455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,410 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess