EN
  • EN
  • DE

WM8976

Part No WM8976
Manufacturer Wolfson Microelectronics plc
Catalog Electronic Wholesale
Description Low Power CODEC With Speaker Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Wolfson Microelectronics plc
Win Source Part Number 1280457-WM8976
Manufacturer Homepage www.wolfsonmicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WM8976 CAD Model

Description

The WM8976 is a low power, high-performance stereo CODEC manufactured by Wolfson Microelectronics plc (now Cirrus Logic). It's designed for portable audio applications, providing high-quality audio processing and playback capabilities.

Applications

  • Portable Media Players (PMPs)
  • Smartphones
  • Tablets
  • Digital Cameras
  • Voice Recorders

Features

  • High-Performance Stereo CODEC
  • Low Power Consumption
  • Integrated Stereo Headphone Amplifier
  • Integrated Mono Speaker Driver
  • Flexible Audio Routing
  • Digital Volume Control
  • Microphone Bias
  • I2C Control Interface
  • Small Footprint Package

Benefits

  • High-quality audio playback for an enhanced user experience.
  • Extended battery life in portable devices due to low power consumption.
  • Simplified system design with integrated headphone and speaker drivers.
  • Flexible audio routing allows for various audio configurations.
  • Precise volume control with digital volume control.
  • Compatibility with various microphone types with microphone bias.
  • Easy configuration and control via the I2C interface.
  • Space-saving design with a small footprint package.

Additional Details

The WM8976 supports a wide range of sampling frequencies. It features a high signal-to-noise ratio (SNR) and low total harmonic distortion plus noise (THD+N). The integrated headphone amplifier can drive various headphone impedances. The mono speaker driver provides amplification for a single speaker. The flexible audio routing allows for connecting different audio sources and destinations. The digital volume control provides precise volume adjustment. The microphone bias circuitry supports electret and other microphone types. The I2C control interface enables easy configuration and control by a microcontroller. The WM8976 is typically available in a small form factor QFN (Quad Flat No-Lead) package.

It excels in portable audio applications requiring high-quality audio and low power consumption. The integrated features simplify system design and reduce the overall bill of materials. The WM8976's flexible audio routing and precise volume control provide an enhanced user experience. The small footprint package makes it suitable for space-constrained applications. The WM8976 is widely used in smartphones, tablets, and portable media players. It is a popular choice for applications needing superior audio performance and extended battery life.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess