Products specifications Report Issue?

Categories Uncategorized
Manufacturer Wolfson Microelectronics plc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842332-WM8728SED
Ultra Librarian 3D Model Ultra Librarian WM8728SED CAD Model

Description

The WM8728SED is a stereo DAC (Digital-to-Analog Converter) from Wolfson Microelectronics (now Cirrus Logic), designed for a variety of audio applications requiring high-quality playback. It integrates advanced features to ensure low noise and distortion, contributing to a superior audio experience.

Applications:

  • Portable media players
  • Home entertainment systems
  • Set-top boxes
  • Digital radios
  • Automotive audio systems

Features:

  • Stereo DAC: Provides two channels of high-quality audio output.
  • Low Noise and Distortion: Ensures clean and accurate audio reproduction.
  • Digital Volume Control: Allows for precise volume adjustment.
  • Multiple Sampling Frequencies: Supports a wide range of audio sampling rates.
  • I2S Interface: Compatible with industry-standard digital audio interfaces.
  • Integrated Filters: Reduces unwanted noise and artifacts.
  • Single-Ended Outputs: Simplifies connection to external amplifiers.

Benefits:

  • Excellent Audio Quality: Delivers a clear and detailed audio experience.
  • Versatile Application: Suitable for a wide range of audio devices.
  • Easy Integration: Simplifies system design and reduces component count.
  • Cost-Effective Solution: Provides a high-performance audio solution at a competitive price.
  • Reliable Performance: Designed for long-term stability and durability.

Additional Details:

The WM8728SED utilizes delta-sigma modulation to achieve its high level of performance. It incorporates digital filtering to remove unwanted noise and artifacts from the audio signal. The device features a digital volume control that allows for precise adjustment of the audio level. It supports a variety of sampling frequencies, making it compatible with a wide range of audio sources. The WM8728SED is typically available in a small surface-mount package, making it easy to integrate into compact devices. It operates from a single power supply. Detailed specifications regarding SNR, THD+N, and supported sampling rates can be found in the product datasheet.

You May Also Be Interested in

Multi-Tec
MODEM RJ-11 V.92 SRL DATA 3.3V
Need more? Email Us
ECAD model for MT5656RJ-L-92.R2
Heraeus
Lowest to $3.5528
ECAD model for PT1000B
Cree Inc.
Need more? Email Us
ECAD model for XPEAMB-L1-A30-N4-C-01
Hynix Semiconductor
Need more? Email Us
ECAD model for YACF4F1C9SCC-060A
Sinopower
Need more? Email Us
ECAD model for SM1A16PSUBC-TUG
Texas Instruments
Need more? Email Us
ECAD model for TPS3823-33DBRV
Infineon Technologies
Lowest to $4.1790
ECAD model for XMC1301-T038F0032 AB
Tyco Electronics
Need more? Email Us
ECAD model for P840A4803
Realtek
Lowest to $36.4548
ECAD model for RTL8111GS-CG

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.1306 $67.8360
140+ $0.9275 $129.8500
220+ $0.8990 $197.7800
300+ $0.8693 $260.7900
385+ $0.8409 $323.7465
515+ $0.7542 $388.4130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 60 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention