EN
  • EN
  • DE

WM8523GEFL/RV

Part No WM8523GEFL/RV
Manufacturer Wolfson Microelectronics plc
Catalog Electronic Wholesale
Description 24-bit 192kHz Stereo DAC with 2Vrms Ground Referenced Line Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Wolfson Microelectronics plc
Win Source Part Number 1280399-WM8523GEFL/RV
Manufacturer Homepage www.wolfsonmicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WM8523GEFL/RV CAD Model

Description

The WM8523GEFL/RV is a high-performance stereo audio DAC (Digital-to-Analog Converter) from Wolfson Microelectronics plc (now Cirrus Logic). It is designed for portable and consumer audio applications requiring high-fidelity audio reproduction.

Applications:

  • Portable media players
  • Smartphones
  • Tablets
  • Digital audio recorders
  • Home audio systems

Features:

  • High performance: Delivers high-fidelity audio with low noise and distortion.
  • Stereo DAC: Provides two channels of audio output.
  • Low power consumption: Extends battery life in portable devices.
  • Multi-bit sigma-delta architecture: Ensures excellent audio performance.
  • Supports multiple audio formats: Compatible with various audio encoding formats.
  • I2C control interface: Allows for easy configuration and control.
  • Small package: Enables compact designs.

Benefits:

  • Superior audio quality: Delivers clear and detailed audio reproduction.
  • Extended battery life: Low power consumption maximizes runtime.
  • Flexible configuration: I2C interface allows for easy customization.
  • Compact design: Small package size enables integration into portable devices.
  • Wide compatibility: Supports various audio formats.

The WM8523GEFL/RV includes features like digital volume control, de-emphasis, and various filter options. It supports sampling rates up to a certain maximum frequency, ensuring compatibility with high-resolution audio sources. The DAC is designed to minimize unwanted noise and distortion, providing a clean audio signal. The datasheet provides detailed specifications on audio performance parameters, power consumption, interface details, and package dimensions.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess