EN
  • EN
  • DE

WJA1000

Part No WJA1000
Manufacturer WJ Communication. Inc.
Catalog Electronic Wholesale
Description +5V Active-Bias InGaP HBT Gain Block
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WJ Communication. Inc.
Win Source Part Number 1280357-WJA1000
Manufacturer Homepage www.wj.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WJA1000 CAD Model

Description

The WJA1000 is a high-performance InGaP HBT Gain Block MMIC amplifier designed for various applications requiring broadband amplification. Manufactured by WJ Communications, now TriQuint Semiconductor, this amplifier provides excellent gain, noise figure, and output power across a wide frequency range.

Applications:

  • Cellular Infrastructure: Used in base stations and repeaters for signal amplification.
  • Wireless Communication Systems: Employed in various wireless communication devices and systems.
  • CATV Amplifiers: Used in cable television distribution networks.
  • General Purpose Amplification: Suitable for various applications requiring broadband amplification.
  • Test and Measurement Equipment: Used in signal generators, spectrum analyzers, and other test equipment.

Features:

  • High Gain: Provides significant signal amplification.
  • Broadband Performance: Operates effectively over a wide frequency range (DC to 6 GHz).
  • High Output Power: Delivers substantial output power for demanding applications.
  • Low Noise Figure: Minimizes added noise to the amplified signal.
  • Internally Matched: Simplified integration with other components due to internal matching.
  • Unconditionally Stable: Ensures stable operation without oscillations.

Benefits:

  • Improved Signal Strength: Enhances signal strength in wireless communication systems.
  • Extended Communication Range: Facilitates longer communication ranges in wireless applications.
  • Enhanced System Performance: Improves the overall performance of communication systems.
  • Simplified Design: Internal matching reduces the need for external components.
  • Reliable Operation: Ensures stable and reliable performance in various environments.
  • Cost-Effective Solution: Provides a cost-effective solution for broadband amplification.

Additional Details:

The WJA1000 typically operates from a single positive supply voltage. The device is often supplied in a small surface-mount package, facilitating easy integration onto circuit boards. The amplifier's high gain and low noise figure make it suitable for sensitive receiver applications. It is designed to operate over a wide temperature range, ensuring reliable performance in harsh environments.

Furthermore, its robust design ensures longevity and consistent performance, making it a preferred choice for many professional and industrial applications.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess