EN
  • EN
  • DE

RB1-125BAG1A

Part No RB1-125BAG1A
Manufacturer WIZnet
Catalog Modular Connectors
Description CONN JACK 1PORT 100 BASE-T PCB / 1 Port RJ45Through Hole 10/100 Base-T, AutoMDIX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Mfr WIZnet
Package Tray
Product Status Active
Connector Type RJ45
Number of Ports 1
Number of Rows 1
Applications 10/100 Base-T, AutoMDIX
Mounting Type Through Hole
Orientation 90° Angle (Right)
Termination Solder
Height Above Board 0.525" (13.33mm)
LED Color Green - Yellow
Number of Cores per Jack 4
Shielding Shielded, EMI Finger
Features Board Lock
Tab Direction Down
Contact Material Phosphor Bronze
Contact Finish Gold
Temperature Range - Operating 0°C ~ 70°C
Contact Finish Thickness Flash
Shield Material Stainless Steel
Housing Material Thermoplastic
Base Product Number RB1-125
Standard Package 420 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 891200-RB1-125BAG1A
Ultra Librarian 3D Model Ultra Librarian RB1-125BAG1A CAD Model

Description

The RB1-125BAG1A is a modular connector jack with magnetics from WIZnet.

  • Design: board lock design for secure connection
  • Connector Type: RJ45
  • Rows: one row of contacts
  • Termination Method: solder
  • Contact Finish: gold with flash thickness
  • Shielding: shielded with EMI finger for better signal integrity
  • Housing Material: thermoplastic housing material
  • Applications: 10/100 Base-T and AutoMDIX applications
  • Orientation: 90° angle (right)
  • Ports: one port
  • Mounting: through-hole mountable
  • Temperature Range: 0°C to 70°C

You May Also Be Interested in

TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $16.9272
Wurth Electronics Inc
CONN MOD JACK 8P8C ANGLED SHLD
Need more? Email Us
Molex, LLC
CONN MOD JACK 6P6C VERT UNSHLD
Lowest to $0.4178
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
Wurth Electronics Inc
WR-MJ 8P8C THT HORIZONTAL
Need more? Email Us
Wurth Electronics Inc
Modular Connectors / Ethernet Connectors WE-RJ45 Int XFMR THT 1x1 PoE Tab Down EMI
Lowest to $6.2334
TE Connectivity
Modular Connectors / Ethernet Connectors 8 PORT 8P
Need more? Email Us
TE Connectivity
CONN MOD JACK 6P6C VERT UNSHLD
Lowest to $1.6288
TE Connectivity
CONN MOD JACK 6P6C VERT UNSHLD
Lowest to $4.1559

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8918 $56.7540
65+ $1.5523 $100.8995
100+ $1.5038 $150.3800
140+ $1.4553 $203.7420
180+ $1.4068 $253.2240
240+ $1.2612 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess