EN
  • EN
  • DE

WSK220N04

Part No WSK220N04
Manufacturer Winsok Semicon
Catalog Custom Parts (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1165323-WSK220N04
Categories Custom Parts
Manufacturer Winsok Semicon
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WSK220N04 CAD Model

Description

The WSK220N04 is an N-Channel MOSFET manufactured by Winsok Semicon. This MOSFET is designed for power switching and amplification applications, offering low on-resistance and fast switching speeds.

Applications

  • DC-DC converters
  • Power management circuits
  • Motor control
  • Load switches
  • Synchronous rectification
  • Battery management systems

Features

  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Low gate charge
  • High avalanche energy
  • RoHS compliant
  • Surface mount package

Benefits

  • Improved efficiency in power conversion applications
  • Reduced power losses due to low on-resistance
  • Faster switching speeds for higher frequency operation
  • Simplified thermal management due to low RDS(on)
  • Environmentally friendly due to RoHS compliance

Additional Details

The WSK220N04's low on-resistance minimizes conduction losses, resulting in higher efficiency in power conversion circuits. The fast switching speed reduces switching losses, allowing for higher frequency operation. The MOSFET's key parameters include drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). Refer to the manufacturer's datasheet for detailed specifications, including thermal resistance, gate charge, and avalanche ratings. Proper heat sinking may be required to maintain the MOSFET within its operating temperature range.

This MOSFET is a suitable choice for applications where efficiency, switching speed, and power density are critical. Its low on-resistance and fast switching characteristics make it ideal for use in synchronous rectification circuits and other high-performance power applications. The WSK220N04's robust design and reliable performance ensure consistent operation in demanding environments.

You May Also Be Interested in

Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
NEC
Need more? Email Us
Zilog
Need more? Email Us
Zarlink
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9316 $51.2380
135+ $0.7644 $103.1940
205+ $0.7405 $151.8025
280+ $0.7166 $200.6480
365+ $0.6927 $252.8355
485+ $0.6211 $301.2335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess