EN
  • EN
  • DE

WPCN384UAOMG

Part No WPCN384UAOMG
Manufacturer Winbond Electronics
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 402994-WPCN384UAOMG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WPCN384UAOMG CAD Model

Description

The Winbond WPCN384UAOMG is an embedded controller primarily used in notebook computers and other embedded systems. It's designed to manage a variety of system functions, contributing to the overall efficiency and stability of the system.

Applications:

  • Notebook Computers: As a key embedded controller for managing system functions.
  • Embedded Systems: Ideal for industrial control, automation, and other embedded applications that demand comprehensive system management.
  • Motherboards: Offering I/O and system control functionalities.

Features:

  • Embedded Controller: Integrates multiple system management functions into a single, compact chip.
  • I/O Control: Manages various input/output interfaces, streamlining communication.
  • Power Management: Optimizes power consumption, extending battery life in portable devices.
  • Fan Control: Regulates fan speed based on system temperature to maintain optimal cooling and prevent overheating.
  • Keyboard and Mouse Interface: Provides connectivity for keyboard and mouse input devices.
  • GPIO Pins: Offers general-purpose input/output pins for flexible system configuration and customization.

Benefits:

  • System Integration: Simplifies system design by integrating multiple functions into a single chip, reducing complexity and potential issues.
  • Power Efficiency: Reduces overall power consumption, extending battery life in portable devices and lowering energy costs.
  • Thermal Management: Enhances system reliability by effectively managing system temperature and preventing damage from overheating.
  • Flexibility: Provides configurable I/O and GPIO options to accommodate a diverse range of application-specific requirements.
  • Reduced BOM Cost: By integrating several functions, the overall bill of materials cost is reduced, offering significant savings.

Additional Details:

For specific technical specifications regarding the WPCN384UAOMG, such as operating voltage, temperature range, and packaging details, refer to the official Winbond datasheet. This embedded controller is typically connected to the system's LPC bus and communicates with the host processor to manage a wide array of system functions. With its integration of power management, I/O control, and thermal management features, it's a crucial component in modern notebook computers and embedded systems, playing a pivotal role in ensuring system stability, efficiency, and optimal overall performance.

You May Also Be Interested in

Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess