EN
  • EN
  • DE

W9864G6IH-6I

Part No W9864G6IH-6I
Manufacturer Winbond Electronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842211-W9864G6IH-6I
Ultra Librarian 3D Model Ultra Librarian W9864G6IH-6I CAD Model

Description

The W9864G6IH-6I is a high-speed Double Data Rate (DDR) Synchronous DRAM (SDRAM) from Winbond Electronics. This memory chip is designed for a wide range of applications requiring high bandwidth and low latency. It offers a significant performance boost compared to older memory technologies, making it suitable for demanding tasks.

Applications

  • Networking equipment: Routers, switches, and other network devices.
  • Industrial PCs: Used in automation, control systems, and data acquisition.
  • Embedded systems: Various embedded applications that need RAM
  • Gaming consoles: As main memory or graphics memory.
  • Digital TVs: To store video data and buffer streams.

Features

  • Capacity: Typically 64MB (specific density needs datasheet confirmation, but generally in this range).
  • DDR Technology: Doubles the data transfer rate compared to standard SDRAM.
  • Clock Rate: Operates at a specified clock frequency, generally up to 166MHz (check datasheet for exact speed grade: -6I suggests 166Mhz).
  • Low Power Consumption: Designed for energy efficiency, suitable for mobile and embedded applications.
  • Double Data Rate Interface: Transfers data on both rising and falling edges of the clock signal.
  • Multiple Bank Architecture: Allows for concurrent operations, improving overall memory performance.
  • Auto Refresh and Self Refresh Modes: Provides data retention while minimizing power consumption.
  • Lead-Free Package: RoHS compliant, minimizing environmental impact.

Benefits

  • High Bandwidth: Enables faster data transfer rates, improving system performance.
  • Low Latency: Reduces access times, resulting in quicker response times.
  • Increased System Throughput: Allows for more efficient data processing.
  • Energy Efficiency: Minimizes power consumption, extending battery life in portable devices.
  • Reliable Operation: Ensures data integrity and stable performance.

Additional Details

The W9864G6IH-6I DDR SDRAM typically operates at a voltage of 2.5V. It supports various JEDEC standards and is available in different package options. Its temperature range is usually industrial (-40°C to 85°C), but the specific datasheet should always be consulted for the definitive operating range. The datasheet will provide exact timing parameters, power consumption figures, and package dimensions. This component is often used where reliable and high-performance memory is needed in embedded and consumer applications.

You May Also Be Interested in

Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8055 $61.2495
21+ $5.5841 $117.2661
33+ $5.4096 $178.5168
45+ $5.2351 $235.5795
58+ $5.0605 $293.5090
77+ $4.5371 $349.3567
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess