The W9864G6IH-5 is a 64M x 4 Banks x 16 Bits DDR2 SDRAM (Double Data Rate Two Synchronous Dynamic Random-Access Memory) manufactured by Winbond Electronics. It is designed to provide high bandwidth and low power consumption for various applications.
Applications
- Embedded Systems
- Graphics Cards
- Networking Devices
- Set-Top Boxes
- Industrial Control Systems
Features
- 64M x 4 Banks x 16 Bits organization
- Double data rate architecture (two data transfers per clock cycle)
- Clock frequency up to 200 MHz
- Data rate up to 400 Mbps/pin
- Four internal banks for concurrent operation
- Programmable burst length: 2, 4, 8
- Programmable burst sequence: Sequential / Interleave
- On-Die Termination (ODT)
- Differential clock inputs (CK and /CK)
- Write Latency = Read Latency - 1
- Posted CAS
- Self Refresh Mode
- Lead-free package
Benefits
- High bandwidth for demanding applications
- Low power consumption for energy efficiency
- Improved signal integrity with On-Die Termination (ODT)
- Flexible burst length options for optimized performance
- Easy integration with industry-standard DDR2 interfaces
Additional Details
The W9864G6IH-5 DDR2 SDRAM utilizes a double data rate architecture, enabling data transfer on both the rising and falling edges of the clock signal. This significantly enhances the data transfer rate compared to single data rate (SDR) SDRAM. The On-Die Termination (ODT) feature minimizes signal reflections and improves signal integrity, especially at higher frequencies. The device supports programmable burst lengths, allowing users to optimize memory access for specific application requirements. Self-refresh mode allows for low power consumption during idle periods. The '-5' likely denotes a specific speed grade or set of timing parameters. Please refer to the Winbond datasheet for detailed specifications, including voltage requirements, timing parameters, and operating temperature ranges.