The W9864G2GH-6I is a 64M x 16 bit SDRAM (Synchronous Dynamic Random Access Memory) from Winbond Electronics. This high-speed memory chip is designed for applications that demand high bandwidth and large memory capacity.
Applications
- Graphics Cards
- Networking Equipment
- Digital TVs
- Gaming Consoles
- Embedded Systems
Features
- 64M x 16-bit Organization
- PC133 Compatibility
- Single 3.3V Power Supply
- LVTTL Compatible Inputs and Outputs
- Auto Refresh and Self Refresh Modes
Benefits
- High bandwidth allows for fast data transfer rates.
- Large memory capacity supports complex applications.
- Simplified system design with single 3.3V power supply.
- Easy interfacing with LVTTL compatible logic.
- Reduced power consumption in standby mode with self-refresh.
Technical Specifications
The W9864G2GH-6I operates at a clock frequency of up to 166 MHz, achieving a data transfer rate of up to 133 MHz (PC133). It requires a single 3.3V power supply. The inputs and outputs are LVTTL compatible, ensuring easy integration with other digital components. The device supports auto refresh and self-refresh modes, allowing it to conserve power when not actively being accessed. The operating temperature range is typically 0°C to +70°C. It comes in a TSOP package for surface mounting on PCBs. This SDRAM provides a cost-effective solution for memory-intensive applications.