EN
  • EN
  • DE

W9751G6JB

Part No W9751G6JB
Manufacturer Winbond Electronics
Catalog SDRAM
Description 8M ? 4 BANKS ? 16 BIT DDR2 SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 410465-W9751G6JB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W9751G6JB CAD Model

Description

The W9751G6JB is a high-speed synchronous dynamic random-access memory (SDRAM) from Winbond Electronics. It's designed for applications requiring substantial memory bandwidth and efficient data access. This SDRAM chip is a key component in various electronic devices, contributing to overall system performance and responsiveness.

Applications

  • Graphics cards: Used as frame buffer memory to store and process visual data.
  • Gaming consoles: Provides the necessary memory for rendering complex game environments and textures.
  • Networking equipment: Supports high-speed data transfer and storage in routers and switches.
  • Industrial control systems: Offers reliable memory for real-time data acquisition and processing.
  • Digital video recorders (DVRs): Used for storing video data at various resolutions and frame rates.

Features

  • 512Mb Density: Provides a substantial amount of memory capacity for demanding applications.
  • DDR2 Interface: Supports high-speed data transfer rates, improving system performance.
  • Clock Rate: Operates at high clock frequencies, enabling fast data access.
  • Double Data Rate: Transfers data on both rising and falling edges of the clock signal, effectively doubling the bandwidth.
  • Low Power Consumption: Designed for efficient power usage, contributing to longer battery life in portable devices.
  • Lead-Free Package: Complies with environmental regulations, ensuring eco-friendly manufacturing.
  • Multiple Refresh Options: Offers different refresh modes to optimize power consumption and performance.

Benefits

  • Increased System Performance: The high-speed DDR2 interface enables faster data transfer rates, improving overall system performance.
  • Enhanced Graphics Capabilities: Provides the necessary memory bandwidth for rendering complex graphics and textures in gaming and video applications.
  • Improved Responsiveness: Fast data access times contribute to a more responsive user experience in various applications.
  • Reduced Power Consumption: The low-power design helps to extend battery life in portable devices and reduce energy costs in stationary systems.
  • Reliable Data Storage: Provides a stable and reliable memory solution for critical data storage applications.

The W9751G6JB is typically available in a FBGA package. Its operating voltage is usually 1.8V. It is designed to operate within industrial temperature ranges ensuring that it is suitable for a wide array of environments. This SDRAM is a cost-effective and high-performance solution for applications requiring a balance of speed, capacity, and power efficiency.

You May Also Be Interested in

Micron Technology Inc.
IC SDRAM 4GBIT 800MHZ 96FBGA
Lowest to $58.9553
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us
Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $138.0000
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5623

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess