The Winbond W971GG6JB-3 is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip designed for high-performance applications. Manufactured by Winbond Electronics, this memory component is designed to deliver high bandwidth and efficient power consumption, making it suitable for a variety of electronic devices.
Applications
- Desktop and laptop computers
- Gaming consoles
- Graphics cards
- Networking devices
- Embedded systems
Features
- DDR3 Technology: Utilizes DDR3 architecture, providing higher bandwidth and lower power consumption compared to DDR2.
- High-Speed Data Transfer: Supports high data transfer rates, essential for demanding applications.
- Low Power Consumption: Designed for low power consumption to improve energy efficiency.
- 8-bit Prefetch: Employs an 8-bit prefetch buffer to improve memory access efficiency.
- On-Die Termination (ODT): Includes on-die termination to enhance signal integrity and reduce reflections.
- RoHS Compliant: Manufactured in compliance with RoHS (Restriction of Hazardous Substances) standards.
Benefits
- Improved System Performance: Enhances overall system performance with fast data transfer rates.
- Reduced Power Consumption: Minimizes power consumption for increased energy efficiency.
- Enhanced Signal Integrity: Ensures reliable data transfer with reduced signal reflections.
- Environmentally Friendly: Complies with RoHS standards, minimizing environmental impact.
Additional Details
The W971GG6JB-3 operates at a specific voltage range, as defined by the DDR3 standard, optimizing its performance and power consumption. Its operating temperature range can be found in its datasheet. The precise memory capacity is based upon its configuration. It is generally utilized in products requiring substantial memory bandwidth and minimal latency. Different packaging types are possible depending on the requirements of the intended application. The product datasheet provides comprehensive technical details, including precise timing parameters, voltage specifications, and operational modes.