EN
  • EN
  • DE

W83977TF

Part No W83977TF
Manufacturer Winbond Electronics
Catalog Interface - Specialized
Description WINBOND I/O
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Winbond Electronics
Win Source Part Number 410267-W83977TF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W83977TF CAD Model

Description

The Winbond W83977TF is a highly integrated Super I/O controller, commonly used in desktop and embedded systems. This controller combines a variety of essential input/output functions into a single chip, reducing the overall component count on a motherboard and simplifying system design. The typical functions integrated into this chip include serial ports, parallel ports, floppy disk controller, keyboard and mouse interfaces, and hardware monitoring capabilities.

Applications:

  • Desktop PC Motherboards
  • Embedded Systems
  • Industrial PCs
  • Point-of-Sale (POS) systems
  • Legacy I/O port expansion

Features:

  • Two high-speed serial ports (UARTs) with 16C550 compatibility
  • One multi-mode parallel port with EPP/ECP support
  • Floppy disk controller supporting up to two floppy disk drives
  • Keyboard controller with scan code translation
  • PS/2 Mouse interface
  • Hardware monitoring functions for voltage, temperature, and fan speed
  • GPIO (General Purpose Input/Output) pins for customized functionality
  • LPC (Low Pin Count) interface for connection to the system chipset

Benefits:

  • Reduced system cost and complexity through high integration
  • Improved system reliability due to fewer discrete components
  • Enhanced system performance with high-speed serial and parallel ports
  • Flexible I/O configuration options
  • Comprehensive hardware monitoring for proactive system maintenance
  • Simplified system design and manufacturing

Additional Details:

The W83977TF communicates with the host system via the LPC bus, providing a streamlined interface to the system chipset. Its hardware monitoring capabilities enable real-time tracking of system health, allowing for early detection of potential issues. The device also incorporates power management features to minimize energy consumption. The chip is generally available in a LQFP (Low-profile Quad Flat Package) for easy integration into various system designs.

The Winbond W83977TF Super I/O controller is a versatile component suitable for applications requiring a combination of legacy I/O support and hardware monitoring. Its integrated design and feature set make it a valuable component in both desktop and embedded environments.

You May Also Be Interested in

National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess