EN
  • EN
  • DE

W83977ATF-A

Part No W83977ATF-A
Manufacturer Winbond Electronics
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 088202-W83977ATF-A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W83977ATF-A CAD Model

Description

The Winbond W83977ATF-A is a highly integrated Super I/O controller designed for a wide range of applications, including desktop PCs, embedded systems, and industrial computers. This controller combines multiple essential input/output functions into a single chip, simplifying motherboard design and reducing overall system costs. It typically includes serial ports, parallel ports, floppy disk controllers, keyboard and mouse interfaces, and comprehensive hardware monitoring features.

Applications:

  • Desktop PC motherboards
  • Embedded systems
  • Industrial PCs
  • Point-of-Sale (POS) systems
  • Single-board computers (SBCs)

Features:

  • Two high-speed serial ports (UARTs) with 16C550 compatibility
  • One multi-mode parallel port supporting EPP/ECP modes
  • Floppy disk controller supporting up to two floppy disk drives
  • Keyboard controller with scan code translation
  • PS/2 mouse interface
  • Hardware monitoring functions for voltage, temperature, and fan speed
  • GPIO (General Purpose Input/Output) pins for customized functions
  • LPC (Low Pin Count) interface for system communication

Benefits:

  • Reduced system cost and complexity through high integration
  • Improved system reliability due to fewer discrete components
  • Enhanced system performance with high-speed serial and parallel ports
  • Flexible I/O configuration options
  • Comprehensive hardware monitoring for proactive system maintenance
  • Simplified system design and manufacturing

Additional Details:

The W83977ATF-A communicates with the host system via the LPC bus, providing a streamlined interface to the system chipset. Its integrated hardware monitoring capabilities enable real-time tracking of system health, allowing for early detection of potential issues. The device also incorporates power management features to minimize energy consumption. It is typically available in a LQFP (Low-profile Quad Flat Package) for easy integration into various system designs.

This Super I/O controller is a versatile component suitable for applications requiring a combination of legacy I/O support and robust hardware monitoring. Its integrated design and comprehensive feature set make it a valuable asset in both desktop and embedded environments.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.3269
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Via
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess