The Winbond W83301DR is a clock generator chip designed for PC systems. It's a vital component that provides the necessary clock signals for various system components to operate correctly, including the CPU, chipset, and peripherals. It generates multiple clock frequencies, allowing different parts of the system to run at their optimal speeds. This clock generator contributes to the overall stability and performance of the computer.
Applications
- Desktop PC Motherboards
- Embedded Systems
- Industrial PCs
Features
- Generates all necessary clock signals for PC systems
- Supports multiple clock frequencies
- Integrated Phase-Locked Loop (PLL) for stable frequency generation
- Programmable via SMBus interface
- Low power consumption
- Supports CPU clock frequency adjustment
- Provides clock signals for chipset and peripherals
Benefits
- Ensures stable operation of PC systems
- Optimizes system performance by providing accurate clock signals
- Reduces system cost by integrating multiple clock generation functions into a single chip
- Enables flexible system design through programmable clock frequencies
- Minimizes power consumption, contributing to energy efficiency
- Facilitates easy integration into existing systems via SMBus interface
Additional Details
The W83301DR typically supports a range of clock frequencies commonly used in PC systems. The exact frequency ranges and programmable options are detailed in the device's datasheet. The chip is usually mounted on the motherboard and connected to the CPU, chipset, and other peripherals via clock lines. Its compact package design allows for efficient use of board space.
The W83301DR uses a Phase-Locked Loop (PLL) to generate stable and accurate clock signals. The PLL synchronizes the output frequency to a reference frequency, ensuring minimal jitter and drift. This is crucial for maintaining the integrity of data transmission and overall system stability.