EN
  • EN
  • DE

W83194R-39

Part No W83194R-39
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 100MHZ 3-DIMM CLOCK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Winbond Electronics
Win Source Part Number 1280210-W83194R-39
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W83194R-39 CAD Model

Description

The Winbond W83194R-39 is a Super I/O controller, designed to manage various low-speed peripheral devices in a computer system. It integrates multiple functions into a single chip, reducing board space and simplifying system design. It provides essential interfaces for legacy devices while ensuring compatibility with modern operating systems and hardware architectures.

Applications

  • Desktop and embedded computers
  • Motherboards
  • Industrial control systems
  • Point-of-Sale (POS) systems
  • Embedded systems requiring legacy device support

Features

  • LPC (Low Pin Count) interface
  • Serial ports (UARTs)
  • Parallel port (SPP/EPP/ECP)
  • Floppy disk controller (FDC)
  • Infrared (IrDA) controller
  • Keyboard and mouse controller
  • Hardware monitoring (temperature, voltage, fan speed)
  • GPIO (General Purpose Input/Output) pins

Benefits

  • Integrated Functionality: The W83194R-39 combines multiple functions into a single chip, reducing component count and board space.
  • Legacy Device Support: Provides essential interfaces for legacy devices such as serial ports, parallel ports, and floppy disk drives, ensuring compatibility with older peripherals.
  • Hardware Monitoring: Monitors system temperatures, voltages, and fan speeds, providing valuable information for system management and preventing overheating.
  • Flexible Configuration: Offers a variety of configuration options, allowing designers to customize the device to meet specific application requirements.
  • Simplified System Design: Simplifies system design by integrating multiple functions into a single chip, reducing the number of external components required.

The W83194R-39 is a versatile Super I/O controller suitable for a wide range of applications. Its integrated functionality, legacy device support, and hardware monitoring capabilities make it an essential component for many computer systems. The LPC interface allows for easy integration with modern chipsets. The device is designed to meet the requirements of both desktop and embedded applications. Its flexible configuration options allow designers to customize the device to meet specific needs. It ensures reliable operation and provides essential interfaces for peripheral devices. The hardware monitoring features provide critical information for system health and maintenance, preventing potential failures.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
ON Semiconductor
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Nordic Semiconductors
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Toko America Inc.
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess