EN
  • EN
  • DE

W83194R-37

Part No W83194R-37
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 100 MHZ AGP CLOCK FOR VIA CHIPSET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Winbond Electronics
Win Source Part Number 1280209-W83194R-37
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W83194R-37 CAD Model

Description

The W83194R-37 is a Super I/O chip manufactured by Winbond Electronics. This chip integrates various input/output functions commonly found in personal computers and embedded systems. It provides essential interfaces for communication and control.

Applications:

  • Desktop PCs: Provides I/O functions such as serial ports, parallel ports, and floppy disk drive control.
  • Embedded Systems: Integrated into embedded systems requiring serial communication and other I/O capabilities.
  • Industrial PCs: Used in industrial computers for controlling peripherals and interfacing with external devices.
  • Motherboards: Found on motherboards to provide essential I/O functions.
  • Legacy Device Support: Supports legacy interfaces for compatibility with older peripherals.

Features:

  • Serial Ports: Provides multiple UART (Universal Asynchronous Receiver/Transmitter) channels for serial communication.
  • Parallel Port: Includes a standard parallel port for printer and other parallel device connections.
  • Floppy Disk Controller: Supports floppy disk drives for legacy data storage.
  • Infrared (IrDA) Interface: Enables wireless communication via infrared.
  • Keyboard and Mouse Controller: Manages keyboard and mouse input.
  • Hardware Monitoring: Monitors system voltages, temperatures, and fan speeds.

Benefits:

  • Integrated Functionality: Consolidates multiple I/O functions into a single chip, reducing board space and component count.
  • Legacy Support: Provides compatibility with older peripherals and interfaces.
  • Hardware Monitoring: Enables system health monitoring for improved reliability.
  • Flexible Configuration: Offers configurable options for various I/O functions.
  • Cost-Effective Solution: Provides a cost-effective solution for essential I/O requirements.

Additional Details:

The W83194R-37 is designed to meet industry standards for I/O interfaces. It typically communicates with the system's CPU via the LPC (Low Pin Count) bus. The chip's hardware monitoring features provide valuable information about the system's health, allowing for proactive maintenance and troubleshooting. Detailed specifications regarding the number of serial ports, parallel port capabilities, and other I/O features can be found in the device datasheet. The W83194R-37 provides a comprehensive solution for I/O requirements in various computer systems and embedded applications.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess