EN
  • EN
  • DE

W83194BR-640

Part No W83194BR-640
Manufacturer Winbond Electronics
Catalog HOT - SALES and EOL Components (U - Z)
Description 166MHZ CLOCK FOR SIS CHIPSET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 401601-W83194BR-640
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W83194BR-640 CAD Model

Description

The Winbond W83194BR-640 is a Super I/O chip. Super I/O chips are a class of input/output controllers that handle lower bandwidth, legacy devices on a personal computer. This particular chip is responsible for managing various functions of a computer's hardware, ensuring smooth and efficient operation.

Applications

  • Motherboards of desktop computers
  • Embedded systems requiring legacy I/O support
  • Industrial PCs

Features

  • Floppy Disk Controller (FDC): Supports floppy disk drives.
  • Serial Ports (UARTs): Provides serial communication capabilities.
  • Parallel Port (LPT): Enables connection to printers and other parallel devices.
  • Keyboard and Mouse Controller: Manages keyboard and mouse input.
  • Hardware Monitoring: Monitors system voltages, temperatures, and fan speeds.
  • Infrared Port (IrDA): Supports infrared communication.

Benefits

  • Legacy Device Support: Allows older devices to be used with modern systems.
  • System Monitoring: Provides valuable information about system health.
  • Reduced Component Count: Integrates multiple I/O functions into a single chip.
  • Simplified Motherboard Design: Makes motherboard design easier and more cost-effective.
  • Improved System Stability: Hardware monitoring can help prevent system failures.

Additional Details

The W83194BR-640 typically communicates with the system's chipset via the Low Pin Count (LPC) bus. It includes registers accessible through the LPC bus for configuration and status monitoring. It also features power management capabilities, enabling the system to conserve energy. Exact specifications may vary depending on the specific application and system implementation.

Due to the age of this chip, detailed public datasheets and documentation may be difficult to obtain. However, it is generally understood to be a standard Super I/O controller with capabilities common to its class of device.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.6320

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess