EN
  • EN
  • DE

W79E823BSG

Part No W79E823BSG
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 8-BIT MICROCONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Winbond Electronics
Win Source Part Number 1280200-W79E823BSG
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W79E823BSG CAD Model

Description

The W79E823BSG is an 8-bit microcontroller from Winbond Electronics based on an enhanced 1T 8051 core. It offers a blend of performance and features suitable for a variety of embedded applications. The microcontroller incorporates a high-speed architecture allowing for faster instruction execution compared to traditional 8051 devices.

Applications

  • Motor Control: Used in controlling small DC motors and stepper motors.
  • Consumer Electronics: Found in various consumer products like remote controls and toys.
  • Industrial Control: Utilized in basic industrial control systems for simple automation tasks.
  • Instrumentation: Can be used in simple instrumentation devices for data acquisition and processing.
  • Security Systems: Applied in basic security systems for monitoring and alarm functions.

Features

  • Enhanced 8051 Core: High-performance 1T architecture for faster instruction execution.
  • Flash Memory: Integrated flash memory for program storage, allowing for easy updates and reprogramming.
  • SRAM: On-chip SRAM for data storage and manipulation during program execution.
  • Timers/Counters: Multiple timers/counters for timing, counting, and PWM generation.
  • Serial Communication: Supports UART for serial communication with other devices.
  • I/O Ports: General-purpose I/O ports for interfacing with external components and peripherals.
  • Interrupt Controller: Flexible interrupt controller for handling various interrupt sources.
  • Low-Power Modes: Supports various low-power modes for energy-efficient operation.

Benefits

  • High Performance: The enhanced 8051 core provides improved performance compared to traditional 8051 microcontrollers.
  • Easy Programming: Flash memory allows for easy program updates and reprogramming, simplifying development and maintenance.
  • Versatile: The integrated peripherals and features make it suitable for a wide range of applications.
  • Cost-Effective: Offers a cost-effective solution for embedded control applications.
  • Low Power Consumption: Low-power modes help to minimize power consumption in battery-powered applications.

Additional Details

The W79E823BSG typically operates at a specific voltage range, and the operating frequency will vary depending on the exact model and configuration. The datasheet specifies the exact memory sizes and pinout details. The device often includes a watchdog timer to prevent the system from hanging. The W79E823BSG is often available in various package types, such as DIP, SOP, and QFP. Consult the datasheet for specific electrical characteristics, pin descriptions, and package dimensions.

You May Also Be Interested in

Samsung
Need more? Email Us
Toko America Inc.
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Cypress Semiconductor Corp
Lowest to $386.1000
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
ON Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us
Tyco Electronics
Lowest to $1.1071

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,942 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess