EN
  • EN
  • DE

W78E52B-40

Part No W78E52B-40
Manufacturer Winbond Electronics
Catalog Embedded - Microcontrollers
Description 8-BIT MTP MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Winbond Electronics
Win Source Part Number 410075-W78E52B-40
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W78E52B-40 CAD Model

Description

The W78E52B-40 is a microcontroller manufactured by Winbond Electronics, based on the 8051 architecture. The '40' indicates a clock speed of 40 MHz. The 'B' often denotes an enhanced version of the W78E52, potentially including additional features or improved performance. The W78E52 series generally offers a larger memory capacity compared to the W78E51 series.

Applications

  • Industrial Control Systems: Employed in applications with more complex control algorithms and data processing requirements.
  • Consumer Electronics: Integrated into devices featuring advanced functionalities and higher memory demands.
  • Security Systems: Utilized in security devices needing enhanced data management capabilities.
  • Communication Devices: Used in applications where data buffering and complex protocol handling are required.
  • Instrumentation: Incorporated into instruments demanding data logging and sophisticated calculations.

Features

  • 8051 Core: Uses the widely recognized 8051 instruction set architecture.
  • Larger Memory Capacity: Features a larger ROM/Flash memory compared to the W78E51 series, facilitating more complex programs.
  • RAM: Provides internal RAM for data storage and runtime processing.
  • Timers/Counters: Offers multiple timers and counters for precise timing control and event counting.
  • Serial Communication: Includes a UART for serial data transfer.
  • Parallel I/O: Provides multiple parallel I/O ports for interfacing with external peripherals.
  • Interrupt System: Features a flexible interrupt system for efficiently handling asynchronous events.

Benefits

  • Enhanced Performance: The larger memory capacity allows for more sophisticated programs and greater performance.
  • Increased Flexibility: Enables the implementation of more advanced algorithms and data processing techniques.
  • Cost-Effective: Offers a good balance of performance and cost for applications needing larger memory capacity.
  • Easy to Program: The 8051 architecture is well-documented and enjoys wide support from numerous development tools.
  • Reliable: Winbond is a trusted manufacturer, known for producing robust and reliable components.

Additional Details

The W78E52B-40 typically operates on a 5V power supply. It is available in various package options. The official Winbond datasheet provides detailed specifications for memory sizes and other characteristics. The larger memory capacity and potential enhancements (indicated by the 'B') make it suitable for applications demanding increased code size or data storage capabilities compared to the W78E51 series. Consult the datasheet for precise memory details and enhanced features.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2271 $58.0878
44+ $2.6473 $116.4812
68+ $2.5653 $174.4404
94+ $2.4821 $233.3174
121+ $2.3989 $290.2669
162+ $2.1518 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess