The W78E065A40PL is a microcontroller manufactured by Winbond Electronics. It is based on the 8051 core, a popular architecture for embedded systems due to its simplicity and wide availability of development tools. The '40' in the name indicates it operates at a maximum clock frequency of 40 MHz.
Applications
- Industrial Automation
- Consumer Electronics
- Security Systems
- Smart Home Devices
- Data Logging
Features
- 8051 Instruction Set Compatible
- 64KB Flash Memory for Program Storage
- 256 Bytes of Internal RAM
- Three 16-bit Timer/Counters
- Full Duplex UART
- Six Interrupt Sources
- Programmable Watchdog Timer
- Power-down Mode for low power consumption
- Up to 32 Programmable I/O Pins
- Operating Voltage: 4.5V to 5.5V
Benefits
- Easy programming due to its 8051 architecture.
- Large Flash memory allows for complex program storage.
- Low power consumption makes it suitable for battery-powered applications.
- Versatile I/O capabilities enable interfacing with various peripherals.
- Cost-effective solution for embedded control.
Additional Details
The W78E065A40PL microcontroller boasts a generous 64KB of flash memory, providing ample space for storing application code and data. Its 256 bytes of RAM enable efficient data manipulation. The microcontroller's built-in peripherals, including timers, a UART, and numerous I/O pins, make it highly adaptable for interfacing with external devices and sensors. The integrated watchdog timer ensures reliable operation by preventing the microcontroller from becoming unresponsive due to software errors or unforeseen circumstances.
The device is frequently employed in applications where a balance of performance, memory capacity, and cost is critical. The low power consumption characteristics render it suitable for battery-powered applications, while the rugged design allows for operation in harsh industrial environments. The 'PL' suffix in the part number likely refers to a specific package type, such as a PLCC (Plastic Leaded Chip Carrier). When designing with this microcontroller, it's important to consult the datasheet to confirm the exact package type and its associated specifications.