EN
  • EN
  • DE

W77C32-25

Part No W77C32-25
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 8 BIT MICROCONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Winbond Electronics
Win Source Part Number 1280155-W77C32-25
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W77C32-25 CAD Model

Description

The W77C32-25 is a high-speed, low-power CMOS Static RAM (SRAM) with a capacity of 32K bits (4K x 8). It offers fast access times, making it suitable for a wide range of applications where quick data retrieval and storage are essential. Its CMOS design ensures low power consumption, making it ideal for battery-powered devices.

Applications

  • Cache Memory: Used as cache memory in microprocessors and microcontrollers to improve system performance.
  • Buffer Memory: Employed as buffer memory in data acquisition systems and communication interfaces.
  • Look-Up Tables: Utilized for implementing look-up tables in various applications, such as digital signal processing (DSP) and image processing.
  • Embedded Systems: Integrated into embedded systems for storing frequently accessed data and code.
  • Instrumentation: Found in test and measurement equipment for data storage and retrieval.

Features

  • 32K Bits (4K x 8) Memory: Provides ample storage for various data and code requirements.
  • High-Speed Access Time: Offers fast access times, enabling quick data retrieval and storage.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.
  • TTL Compatible Inputs and Outputs: Compatible with TTL logic levels, simplifying integration with other electronic components.
  • Three-State Outputs: Features three-state outputs, allowing for easy bus interfacing.
  • Fully Static Operation: Operates without the need for refresh cycles, simplifying system design.

Benefits

  • Fast Data Access: Delivers fast read and write speeds, ensuring quick system response.
  • Low Power Operation: Minimizes power consumption, extending battery life in portable devices.
  • Easy Integration: Simplifies integration with microcontrollers and other electronic circuits.
  • Reliable Operation: Ensures reliable data storage with robust error correction and protection mechanisms.
  • Cost-Effective: Provides a cost-effective solution for memory storage requirements.

Additional Details

The W77C32-25 operates with a single 5V power supply. Detailed electrical characteristics, timing diagrams, and package dimensions can be found in the official Winbond datasheet. The '-25' suffix indicates a 25ns access time.

You May Also Be Interested in

Samsung
Need more? Email Us
Panasonic
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Nordic Semiconductors
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess