EN
  • EN
  • DE

W631GU6NB-11I

Part No W631GU6NB-11I
Manufacturer Winbond Electronics
Catalog DDR
Description DDR3-1866 64Mx16 (1Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941752-W631GU6NB-11I
Series *
Ultra Librarian 3D Model Ultra Librarian W631GU6NB-11I CAD Model

Description

The W631GU6NB-11I is a high-performance SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Winbond Electronics. It's designed for applications needing substantial memory bandwidth and low latency data access.

Applications

  • Graphics Cards
  • Gaming Consoles
  • Networking Equipment
  • Digital TVs
  • Set-Top Boxes

Features

  • Capacity: The memory capacity is optimized for various graphical and data-intensive tasks.
  • DDR3 Technology: Utilizes DDR3 SDRAM technology for increased data transfer rates compared to older DDR generations.
  • High Bandwidth: Provides a wide data pathway, enabling faster data throughput for performance-critical applications.
  • Low Power Consumption: Designed for efficient power usage, prolonging battery life in portable devices and reducing overall system power consumption.
  • RoHS Compliance: Manufactured according to Restriction of Hazardous Substances (RoHS) standards.
  • Operating Temperature Range: Operates reliably within a standard industrial temperature range.

Benefits

  • Enhanced Graphics Performance: Supports smooth and responsive graphics rendering in gaming and multimedia applications.
  • Improved System Responsiveness: Reduces latency and improves overall system performance.
  • Energy Efficiency: Minimizes power consumption, resulting in longer battery life and reduced energy costs.
  • Reliable Operation: Provides stable and consistent performance under various operating conditions.
  • Cost-Effectiveness: Offers a balance of performance and cost, making it a suitable choice for a wide range of applications.

Additional Details

The W631GU6NB-11I is built using advanced manufacturing processes to ensure high reliability and performance. Its design is optimized for compatibility with various chipsets and platforms supporting DDR3 memory. It is available in a standard package, making it easy to integrate into existing and new designs. Winbond Electronics is a reputable manufacturer known for producing high-quality memory solutions.

You May Also Be Interested in

ASUS
Asus GeForce RTX 5070 PRIME OC 12GB DLSS4
Need more? Email Us
Samsung
DDR5-5600 4Gx64 UDIMM 2Rx8 (32GB)
Need more? Email Us
Seagate Technology
28TB HDD 3.5" SATA Exos M 6Gb/s 512MB
Need more? Email Us
Samsung
DDR5-5600 2Gx64 UDIMM 1Rx8 (16GB)
Need more? Email Us
Intel
Xeon 6515P (72M Cache, 2.30 GHz)
Need more? Email Us
Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us
SK hynix
DDR5-6400 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us
Transcend Information. Inc.
1TB SSD 2.5" SATA SSD472K-I 6Gb/s
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess