EN
  • EN
  • DE

W49V002AP

Part No W49V002AP
Manufacturer Winbond Electronics
Catalog HOT - SALES and EOL Components (U - Z)
Description 256K x 8 CMOS FLASH MEMORY WITH LPC INTERFACE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 401309-W49V002AP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W49V002AP CAD Model

Description

The Winbond W49V002AP is a 2-megabit CMOS Flash memory device. It is designed for non-volatile storage in various embedded systems, offering a balance of performance, low power consumption, and reliability. It's commonly used for storing firmware, configuration data, and other critical information.

Applications:

  • Embedded systems requiring non-volatile memory.
  • Industrial control systems.
  • Consumer electronics devices.
  • Networking equipment.
  • Telecommunications equipment.

Features:

  • 2-Megabit Density: Provides sufficient storage capacity for embedded applications.
  • CMOS Technology: Offers low power consumption.
  • Fast Access Time: Allows for quick data retrieval.
  • Sector Erase Capability: Enables selective erasure and reprogramming of memory sectors.
  • Single 5V Power Supply: Simplifies system integration.
  • Embedded Erase and Program Algorithms: Streamlines the programming process.
  • JEDEC Standard Packaging: Available in industry-standard packages for ease of use.

Benefits:

  • Reliable Data Retention: Ensures that data is preserved even when power is off.
  • Low Power Consumption: Extends battery life in portable applications.
  • Efficient Memory Management: Allows for easy updating and modification of stored data.
  • Simplified System Design: Reduces the complexity of integrating non-volatile memory into a system.
  • Cost-Effective Solution: Provides a good balance of performance and cost.

Additional Details:

The W49V002AP operates on a single 5V power supply and is available in different package options, including DIP and SOP. It supports sector erase, which allows specific sections of the memory to be erased and reprogrammed without affecting other sections. The embedded erase and program algorithms simplify the programming process and reduce the need for external programming hardware. This device is designed to meet the demanding requirements of embedded systems, providing reliable and efficient non-volatile memory storage.

You May Also Be Interested in

Atmel
Lowest to $32.5000
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.6320
ON Semiconductor
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess