Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409854-W39D040AP70Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W39D040AP70Z CAD Model

Description

The Winbond W39D040AP70Z is a 4M-bit CMOS Flash memory device organized as 512K x 8 bits. It is designed for systems requiring high-density, non-volatile storage solutions. The device offers fast read access times, low power consumption, and high reliability, making it suitable for a variety of embedded applications. It operates from a single 5V power supply and features a JEDEC standard pinout for easy system integration.

Applications

  • Embedded Systems: Used for storing boot code, firmware, and application data.
  • Industrial Control Systems: Provides reliable storage for configuration parameters and system logs.
  • Networking Equipment: Stores network operating systems and device configurations.
  • Consumer Electronics: Utilized in set-top boxes, gaming consoles, and other consumer devices.
  • Medical Devices: Stores critical data and operating parameters in medical equipment.

Features

  • High Density: 4M-bit (512K x 8) storage capacity.
  • Fast Access Time: 70ns access time for quick data retrieval.
  • Single 5V Power Supply: Operates from a single 5V power source.
  • Sector Erase Capability: Allows for selective erasure of memory sectors.
  • Automatic Write Timing: Simplifies the write operation by handling timing internally.
  • JEDEC Standard Pinout: Facilitates easy integration into existing systems.
  • Low Power Consumption: Minimizes power usage in both active and standby modes.
  • CMOS Technology: Provides high performance and low power characteristics.

Benefits

  • Reliable Data Storage: Ensures data integrity in harsh operating environments.
  • Fast System Performance: Quick access times improve overall system responsiveness.
  • Simplified System Design: Easy integration due to standard pinout and automatic write timing.
  • Low Power Operation: Extends battery life in portable applications.
  • Cost-Effective Solution: Provides a high-density storage solution at a competitive price.

Additional Details

The W39D040AP70Z supports sector erase operations, allowing for efficient reprogramming of specific memory regions. The device also features an automatic write timing function, simplifying the write process and reducing the need for external control circuitry. The CMOS technology ensures low power consumption and high noise immunity. The part is available in a 32-pin PDIP package. Operating temperature ranges from -40°C to +85°C.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 4KBIT SPI 10MHZ 8UDFN
Need more? Email Us
ECAD model for NV25040MUW3VTBG
Winbond Electronics
IC DRAM 256MBIT 84-WBGA
Lowest to $7.3864
ECAD model for W9725G6KB-25 TR
ON Semiconductor
IC FLASH 8MBIT 8SOIC
Need more? Email Us
ECAD model for LE25U81AFDW00TWG
Cypress Semiconductor Corp
SRAM CHIP ASYNC SINGLE 3V 2M BIT
Need more? Email Us
ECAD model for WCMA2008U1X-FF70T
Micron Technology Inc.
IC DRAM 128GBIT PAR 496FBGA
Need more? Email Us
ECAD model for MT62F2G64D8CL-026 WT:B
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32TSOP I
Need more? Email Us
ECAD model for R1LP0108ESA-5SI#S0
Infineon Technologies
IC FRAM 128KBIT SPI 8SOIC
Need more? Email Us
ECAD model for CY15B128Q-SXET
Rohm Semiconductor
IC EEPROM 8KBIT I2C VSON008X2030
Need more? Email Us
ECAD model for BR24G08NUX-3ATTR
Giantec
EEPROM Serial I2C 4Kb 1MHz SOIC
Need more? Email Us
ECAD model for GT24C04A-2GLI-TR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention