EN
  • EN
  • DE

W29C020P-12AT

Part No W29C020P-12AT
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409779-W29C020P-12AT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W29C020P-12AT CAD Model

Description

The W29C020P-12AT is a 2-Megabit (256K x 8) CMOS flash memory chip manufactured by Winbond Electronics. This device is designed for non-volatile storage applications where data retention and fast access times are crucial. The 'P' in the part number likely indicates a PDIP (Plastic Dual In-line Package), '-12' signifies a 120ns access time, and 'AT' often denotes an extended temperature range.

Applications

  • Embedded systems that require non-volatile storage for firmware and configuration data.
  • Industrial control systems for storing program code and operating parameters.
  • Automotive electronics for storing calibration data and system settings.
  • Networking equipment for boot code and system configuration storage.
  • Harsh environment applications due to extended temperature range.

Features

  • High Speed: 120 ns access time.
  • Organization: 256K x 8 bits.
  • Single Power Supply: 5V operation.
  • Sector Architecture: Uniform sector erase architecture for efficient memory management.
  • Programming Voltage: Single 12V programming voltage simplifies programming.
  • Endurance: Minimum 10,000 erase/program cycles, ensuring data integrity.
  • Data Retention: 10 years data retention for reliable long-term storage.
  • Extended Temperature Range: Suitable for harsh environmental conditions.
  • Package: PDIP (Plastic Dual In-line Package) for easy integration into existing systems.

Benefits

  • Fast Access Time: Enables quick data retrieval, improving system performance.
  • Low Power Consumption: Ideal for battery-powered and energy-efficient applications.
  • Reliable Data Storage: Ensures data integrity and long-term preservation of stored information.
  • Simplified Programming: Facilitates easy updates and modifications to stored data.
  • Versatile Usage: Adaptable for various applications requiring non-volatile memory, particularly in harsh environments.

Additional Details

The W29C020P-12AT operates using a single 5V power supply. The sector erase feature enables selective erasing of specific memory regions. The extended temperature range makes it suitable for applications operating in extreme temperatures. The PDIP package allows for easy installation and replacement. This flash memory chip offers a robust solution for non-volatile memory needs in demanding environments.

You May Also Be Interested in

Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess