EN
  • EN
  • DE

W27L520W-70

Part No W27L520W-70
Manufacturer Winbond Electronics
Catalog EPROM
Description 64K X 8 ELECTRICALLY ERASABLE EPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409766-W27L520W-70
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W27L520W-70 CAD Model

Description

The Winbond W27L520W-70 is a low-power CMOS Flash memory device with a wide voltage range. Organized as 64K x 8 bits, this memory offers non-volatile data storage, meaning the data persists even when the power is off. The 'L' in the part number emphasizes its low-power capabilities, making it suitable for applications that need to conserve energy, especially in battery-powered or energy-sensitive systems. The 'W' indicates a wide voltage range and the '-70' most likely indicates an access time of 70ns.

Applications

  • Battery-Powered Portable Devices: It's optimal for use in devices such as handheld gaming consoles, portable music players, and mobile data collection terminals.
  • Low-Power Embedded Systems: Suitable for embedded systems where power conservation is important, such as IoT devices, remote sensors, and industrial control systems.
  • Medical Devices: Used in medical equipment like glucose meters and patient monitoring systems where low power consumption is vital.
  • Wearable Technology: Ideal for incorporation into wearable technology products such as smartwatches and fitness trackers, where battery life is a key consideration.
  • Automotive Applications: Used in various automotive systems, including infotainment and engine management, where data retention during power loss is necessary.

Features

  • Low Power Consumption: Designed to minimize energy usage, extending battery life in portable applications.
  • Wide Voltage Range: It can operate over a broad range of voltages, providing flexibility in various system designs.
  • Fast Access Time: 70ns access time enables quick data retrieval.
  • Non-Volatile Storage: Retains data even without power.
  • In-System Programmability: Allows firmware updates and reprogramming without removing the chip from the circuit.
  • Sector Erase Capability: Allows selective erasure of memory blocks.
  • TTL Compatible Inputs and Outputs: Interfaces directly with standard TTL logic.

Benefits

  • Extended Battery Life: Low power consumption extends the operational life of battery-powered devices.
  • Reliable Data Storage: Provides a secure and reliable solution for data retention.
  • Flexibility: In-system programmability allows for simplified updates and modifications.
  • High Performance: Fast access time ensures optimal system performance.
  • Design Simplification: Wide voltage range simplifies integration into various system designs.

Additional Details

The W27L520W-70 is typically available in standard packages like DIP (Dual In-line Package) or SOP (Small Outline Package). It also often incorporates sector erase architecture, allowing for efficient updates and memory management. The device provides a certain number of erase/write cycles and offers reliable data retention over a long period, even in demanding operational conditions. This Flash memory device is an excellent choice for embedded applications requiring efficient power usage and reliable data storage.

You May Also Be Interested in

Microchip Technology
IC OTP 1MBIT 90NS 40DIP / EPROM OTP 1M-bit 64K x 16 90ns 40-Pin PDIP W
Need more? Email Us
Microchip Technology
IC OTP 256KBIT 150NS 28SOIC / EPROM OTP 256K-bit 32K x 8 150ns 28-Pin SOIC
Need more? Email Us
Amd
256 Kilobit (32 K x 8-Bit) CMOS EPRO / EPROM UV 256K-bit 32K x 8 150ns 28-Pin CDIP
Need more? Email Us
STMicroelectronics
EPROM OTP 512K-bit 64K x 8 90ns 32-Pin PLCC / IC OTP 512KBIT 90NS 32PLCC
Lowest to $1.5174
STMicroelectronics
EPROM OTP 1M-bit 64K x 16 80ns 44-Pin PLCC Tube / IC OTP 1MBIT 80NS 44PLCC
Need more? Email Us
STMicroelectronics
EPROM UV 8M-bit 1M x 8 100ns 32-Pin CFDIPW / IC EPROM UV 8MBIT 120NS 32CDIP
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 120NS 40CDIP
Lowest to $11.0598
Atmel
8-Megabit 1M x 8 UV Erasable CMOS EPROM / EPROM OTP 8M-bit 1M x 8 100ns 32-Pin PDIP
Lowest to $9.0621
STMicroelectronics
IC EPROM UV 512KBIT 90NS 28CDIP / EPROM UV 512K-bit 64K x 8 90ns 28-Pin CFDIPW
Lowest to $58.2090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess