EN
  • EN
  • DE

W27E02P-70

Part No W27E02P-70
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409751-W27E02P-70
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W27E02P-70 CAD Model

Description

The W27E02P-70 is a high-performance CMOS Electrically Erasable and Programmable Read Only Memory (EEPROM) from Winbond Electronics. It offers a memory capacity of 2 Megabits, organized as 256K x 8 bits. Designed for applications requiring non-volatile storage with fast access times, this EEPROM operates on a single 5V power supply. Its low power consumption and robust data retention characteristics make it suitable for various embedded systems and industrial applications.

Applications

  • Embedded systems for storing program code, configuration data, and firmware
  • Industrial control systems for storing calibration parameters and system settings
  • Telecommunications equipment for storing network parameters and boot code
  • Consumer electronics for storing user profiles and device configurations
  • Automotive electronics for storing sensor data and control algorithms

Features

  • Fast Access Time: 70 ns
  • Single 5V Power Supply
  • Low Power Consumption: Active and Standby Modes
  • 256K x 8 bit Organization
  • Automatic Page Write Operation
  • Data Protection Features to Prevent Accidental Writes
  • High Endurance: Minimum 100,000 Erase/Write Cycles
  • Data Retention: 10 Years
  • TTL Compatible I/O
  • Available in DIP and SOP Packages

Benefits

  • Fast access times improve system performance by enabling quick data retrieval.
  • Low power consumption extends battery life in portable devices and reduces overall system energy consumption.
  • High endurance ensures reliable data storage even with frequent write and erase cycles.
  • Automatic page write simplifies the programming process and reduces programming time.
  • Data protection mechanisms prevent data corruption due to power loss or voltage fluctuations.
  • TTL compatible inputs and outputs allow for easy interfacing with a wide range of microcontrollers and digital logic devices.
  • Availability in both DIP and SOP packages provides flexibility in PCB design and assembly.

Technical Specifications

The W27E02P-70 operates with a supply voltage of 5V ± 10%. It features a typical active current consumption of 30 mA and a standby current of 10 μA. The device supports both byte-write and page-write operations for efficient data programming. The operating temperature range is from 0°C to 70°C. Package options include DIP (Dual In-line Package) and SOP (Small Outline Package). Important: Always refer to the official Winbond datasheet for the most accurate and current specifications.

You May Also Be Interested in

Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess