EN
  • EN
  • DE

W27C01P-70Z

Part No W27C01P-70Z
Manufacturer Winbond Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000748-W27C01P-70Z
Categories OEM Parts(T-Z)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W27C01P-70Z CAD Model

Description

The W27C01P-70Z is a high-speed CMOS Electrically Erasable Programmable Read-Only Memory (EEPROM) manufactured by Winbond Electronics. It's organized as 128K x 8 bits and designed for applications requiring non-volatile storage with fast access times.

Applications

  • Embedded systems
  • Industrial control systems
  • Telecommunications equipment
  • Computer peripherals
  • Data storage
  • Firmware storage

Features

  • Fast access time: 70 ns
  • Single 5V power supply
  • Low power consumption
  • Fully static operation
  • TTL compatible inputs and outputs
  • Available in a PDIP package
  • 128K x 8 bit organization
  • High reliability

Benefits

  • Rapid data retrieval due to fast access time, improving system responsiveness.
  • Simplified power supply requirements with a single 5V supply.
  • Reduced power consumption, making it suitable for battery-powered applications.
  • Easy integration into existing systems due to TTL compatibility.
  • Simplified board layout and manufacturing due to PDIP package.
  • High-density storage in a compact package.
  • Data retention ensuring long term storage.

Technical Specifications

  • Organization: 128K x 8 bits
  • Access Time: 70 ns
  • Supply Voltage: 5V ± 10%
  • Operating Current: (Consult datasheet for specific values, depends on operating mode.)
  • Standby Current: (Consult datasheet for specific values.)
  • Operating Temperature: 0°C to +70°C
  • Package: PDIP
  • Data Retention: (Typically 10 years or more; consult datasheet for specific values.)

Refer to the Winbond W27C01P-70Z datasheet for comprehensive and precise specifications.

You May Also Be Interested in

Agere Systems
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess