EN
  • EN
  • DE

W27C01015

Part No W27C01015
Manufacturer Winbond Electronics
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1218254-W27C01015
Categories Custom Parts
Manufacturer Winbond Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W27C01015 CAD Model

Description

The Winbond W27C01015 is a high-speed CMOS electrically erasable and programmable read-only memory (EEPROM) with a capacity of 1 Mbit (128K x 8 bits). It is designed for applications requiring non-volatile storage of data and programs.

Applications:

  • BIOS storage in computers
  • Embedded systems
  • Industrial control equipment
  • Telecommunication equipment
  • Data storage in portable devices
  • Firmware storage in electronic devices

Features:

  • 1 Mbit Capacity: Provides 128K x 8 bits of non-volatile storage.
  • CMOS Technology: Low power consumption for battery-powered applications.
  • High-Speed Access Time: Fast data retrieval for optimal system performance.
  • Electrically Erasable and Programmable: Allows for easy reprogramming and updates.
  • Wide Operating Voltage Range: Suitable for a variety of power supply configurations.
  • Low Standby Current: Minimizes power consumption when the device is not actively being accessed.
  • JEDEC Standard Pinout: Simplifies integration into existing designs.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy Reprogramming: Electrically erasable and programmable for convenient updates.
  • Low Power Consumption: Suitable for battery-powered applications.
  • High Performance: Fast access time for optimal system performance.
  • Wide Compatibility: JEDEC standard pinout simplifies integration into existing designs.
  • Reliable Data Storage: Ensures data integrity and long-term reliability.

Additional Details:

The W27C01015 EEPROM supports various programming and erasing methods. It also features data protection mechanisms to prevent accidental data corruption. The device is available in different package options to suit various application requirements. This EEPROM is designed to meet industry standards for quality and reliability. Its performance characteristics and flexibility make it a suitable choice for a wide range of applications requiring non-volatile memory.

You May Also Be Interested in

NEC
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xicor Inc.
Need more? Email Us
NEC
Need more? Email Us
Rochester Electronics
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess