EN
  • EN
  • DE

W26B02B-70LE

Part No W26B02B-70LE
Manufacturer Winbond Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104389-W26B02B-70LE
Categories OEM Parts(T-Z)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W26B02B-70LE CAD Model

Description

The Winbond W26B02B-70LE is a 2M-bit CMOS Flash memory device organized as 256K x 8 bits. It is designed for low-power applications and offers fast access times. This memory device is commonly used in embedded systems where non-volatile storage is required.

Applications:

  • Embedded Systems: Used for storing firmware and configuration data in microcontrollers and other embedded applications.
  • Consumer Electronics: Found in devices like digital cameras, MP3 players, and other portable devices for storing data and program code.
  • Industrial Control: Utilized in industrial control systems for storing calibration data, program sequences, and other critical information.
  • Networking Devices: Used in routers and other networking equipment for storing configuration settings and boot code.
  • Medical Devices: Integrated into medical devices for storing patient data, calibration settings, and other crucial information.

Features:

  • 2M-bit (256K x 8) Flash Memory: Provides ample storage for code and data.
  • Fast Access Time: Offers a 70ns access time for quick data retrieval.
  • Single 3V Power Supply: Operates on a single 3V power supply for efficient power usage.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Sector Erase Capability: Allows for selective erasing of memory sectors.
  • Write Protection: Provides protection against accidental writes.
  • CMOS Technology: Utilizes CMOS technology for high performance and low power consumption.

Benefits:

  • Reliable Data Storage: Ensures reliable storage of critical data and program code.
  • Fast Performance: Enables quick access to stored data, improving system performance.
  • Low Power Consumption: Extends battery life in portable devices.
  • Ease of Integration: Simple interface allows for easy integration into various systems.
  • Flexibility: Sector erase capability allows for efficient memory management.

Additional Details:

The W26B02B-70LE operates within a temperature range of -40°C to +85°C. It is available in various package options, including SOP and TSOP. The device supports both read and write operations and features a command set for controlling memory operations. It also includes features like block protection and a power-down mode to further reduce power consumption.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess