EN
  • EN
  • DE

W26010AT-15

Part No W26010AT-15
Manufacturer Winbond Electronics
Catalog RAM
Description 64K 16 HIGH-SPEED CMOS STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409732-W26010AT-15
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W26010AT-15 CAD Model

Description

The W26010AT-15 is a high-speed 1M-bit CMOS Static RAM (SRAM) manufactured by Winbond. This memory device is designed for applications demanding fast access times and low power consumption. The 'AT' designation typically indicates a specific package or temperature range variant.

Applications:

  • Embedded Systems: Employed as main memory or cache memory in embedded systems, such as industrial control systems, network devices, and communication equipment.
  • High-Speed Data Buffering: Used for temporary storage in applications requiring rapid data processing and transfer, such as video processing or data acquisition systems.
  • Cache Memory Applications: Utilized as cache memory in microprocessors and microcontrollers to reduce memory access latency and improve overall system performance.
  • Digital Signal Processing (DSP): Used in DSP applications for storing intermediate data and coefficients, enabling real-time signal processing.
  • Networking Equipment: Integrated into routers, switches, and other network devices for storing routing tables, packet data, and other critical information.

Features:

  • 1M-bit (128K x 8) Capacity: Provides ample memory for storing data and code.
  • Fast Access Time: Features a fast access time of 15ns, enabling high-speed data retrieval and processing.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and energy-efficient applications.
  • Single 5V Power Supply: Operates from a single 5V power supply, simplifying system integration and design.
  • TTL Compatible Inputs and Outputs: Compatible with TTL logic levels, ensuring easy integration with other digital components.
  • Three-State Outputs: Provides three-state outputs, allowing for easy memory expansion and bus sharing.
  • Data Retention: Retains data even during power-down mode, ensuring data integrity.

Benefits:

  • High-Speed Performance: Fast access time enables rapid data processing and retrieval, enhancing system responsiveness.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices and reducing overall energy usage.
  • Easy Integration: TTL-compatible inputs and outputs simplify interfacing with existing digital systems.
  • Flexible Memory Expansion: Three-state outputs allow for easy memory expansion and shared memory architectures.
  • Data Retention: Ensures data integrity and prevents data loss during power interruptions.
  • Reliable Operation: Designed for reliable performance in a variety of operating conditions.

Additional Details:

The W26010AT-15 is a high-performance SRAM designed for applications requiring fast access times and low power consumption. The device offers TTL-compatible inputs and outputs, facilitating easy integration into a wide range of digital systems. Its three-state outputs allow for flexible memory expansion and bus sharing, making it suitable for various memory architectures. With its robust feature set and versatile applications, the W26010AT-15 is an excellent choice for embedded systems, data buffering, and cache memory applications that demand speed and efficiency.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Lowest to $4.8972
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 168WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 166 MHz 5 ns 168-WFBGA (12x12)
Need more? Email Us
Micron Technology Inc.
DRAM Chip DDR SDRAM 256M-Bit 16Mx16 2.6V 66-Pin TSOP Tray
Lowest to $3.2640
Micron Technology Inc.
DRAM DDR4 8Gbit 16 96/144 TFBGA 1 IT
Lowest to $112.6926
Micron Technology Inc.
eMMC eMMC 32Gb (1xNAND L83A MLC 32Gb)
Lowest to $72.7612
Renesas Electronics America
IC SRAM 2MBIT PARALLEL 44TSOP II / SRAM Memory IC 2Mb (128K x 16) Parallel 55 ns 44-TSOP II
Lowest to $33.6163
Renesas Electronics America
SRAM Chip Async Single 3V 4M-bit 512K x 8 70ns 32-Pin SOP Tube
Lowest to $26.5893
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 32STSOP / SRAM Memory IC 4Mb (512K x 8) Parallel 45 ns 32-TSOP I
Lowest to $8.5125
Renesas Electronics America
IC SRAM 8MBIT PARALLEL 48TSOP I / SRAM Memory IC 8Mb (1M x 8, 512K x 16) Parallel 45 ns 48-TSOP I
Lowest to $7.0945

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess