EN
  • EN
  • DE

W25X64VSFIGT

Part No W25X64VSFIGT
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409727-W25X64VSFIGT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W25X64VSFIGT CAD Model

Description

The W25X64VSFIGT is a 64M-bit Serial Flash memory produced by Winbond, offering a combination of high storage capacity and reliable performance. It utilizes a Serial Peripheral Interface (SPI) for efficient communication, making it well-suited for various embedded systems and data storage applications.

Applications:

  • Embedded Systems: Used for storing firmware, configuration data, and application code in devices such as routers, industrial controllers, and network appliances.
  • Consumer Electronics: Employed in products like set-top boxes, digital TVs, and gaming consoles for storing system software, user settings, and multimedia content.
  • IoT Devices: Suited for storing sensor data, application code, and network configurations in IoT devices, including smart home devices, wearables, and industrial sensors.
  • Networking Equipment: Found in routers, switches, and modems for storing boot code, configuration files, and network protocols.
  • Medical Devices: Utilized in medical equipment for storing calibration data, patient information, and device firmware.

Features:

  • 64M-bit (8M-byte) Capacity: Provides ample storage space for various application requirements.
  • SPI Interface: Supports standard, dual, and quad SPI modes for flexible and high-speed data access.
  • Low Power Consumption: Offers low standby and active power consumption, making it suitable for battery-powered applications.
  • Wide Voltage Range: Operates from 2.7V to 3.6V, ensuring compatibility with a range of power supplies.
  • Page Program: Supports page program mode, allowing up to 256 bytes to be programmed at a time.
  • Sector Erase/Block Erase: Offers flexible erase options with sector erase (4KB) and block erase (32KB/64KB) capabilities.
  • Write Protection: Features hardware and software write protection to prevent accidental data corruption.
  • High Endurance: Withstands up to 100,000 program/erase cycles, ensuring long-term reliability.
  • Data Retention: Retains data for up to 20 years, providing long-term storage capabilities.

Benefits:

  • High Storage Capacity: Allows for the storage of significant amounts of data and complex firmware.
  • Efficient Data Transfer: The SPI interface provides fast and efficient data transfer, enhancing system performance.
  • Energy Efficiency: Low power consumption helps extend battery life in portable devices and reduces overall energy consumption.
  • Flexible Erase Options: Sector and block erase capabilities allow for efficient memory management.
  • Data Integrity: Hardware and software write protection prevent accidental data corruption, ensuring data reliability.
  • Long-Term Reliability: High endurance and data retention ensure long-term data storage and device longevity.

Additional Details:

The W25X64VSFIGT employs advanced flash memory technology to deliver high performance and reliability. It supports multiple SPI modes, including standard SPI, Dual SPI, and Quad SPI, offering flexibility for different system configurations. The device also incorporates a deep power-down mode to further minimize power consumption when not in use. With its robust feature set and versatile applications, the W25X64VSFIGT is a suitable choice for embedded systems, consumer electronics, and IoT devices that require high-capacity and reliable storage solutions.

You May Also Be Interested in

Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2774 $63.8700
115+ $1.0487 $120.6005
175+ $1.0164 $177.8700
240+ $0.9829 $235.8960
305+ $0.9506 $289.9330
410+ $0.8524 $349.4840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess