EN
  • EN
  • DE

1440151

Part No 1440151
Manufacturer Phoenix Contact
Catalog Circular Connectors - Accessories
Description CONN FIXING NUT M12 SILVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Nut, Fixing
For Use With/Related Products M12 Panel Mount Connector
Shell Size - Insert M12
Material Copper Alloy
Features Fine Toothing
Color Silver
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1615064-1440151
Ultra Librarian 3D Model Ultra Librarian 1440151 CAD Model

Description

N

You May Also Be Interested in

Amphenol Industrial Operations
GT 20 DUST CAP RECTACLE
Need more? Email Us
SPI Connects
D38999 Series II Plug Cover w/o
Need more? Email Us
Phoenix Contact
CONN PRESSURE SCREW SET M12 BLK
Need more? Email Us
LEMO
CONN STRAIN RELIEF BLACK
Need more? Email Us
Amphenol PCD
3/4 PERIMETER MOUNTING FLANGE AN
Need more? Email Us
LEMO
CONN STRAIN RELIEF WHITE
Need more? Email Us
LEMO
CONN BLANKING COVER GRAY
Need more? Email Us
Amphenol PCD
CONN PROTECTIVE COVER 22 BLACK
Need more? Email Us
Phoenix Contact
CONN TERMINATOR M12 BLACK
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess