EN
  • EN
  • DE

W25X64BVFIG

Part No W25X64BVFIG
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409723-W25X64BVFIG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25X64BVFIG CAD Model

Description

The W25X64BVFIG is a 64M-bit Serial Flash memory, providing high capacity storage with reliable performance. Manufactured by Winbond, this memory device leverages a Serial Peripheral Interface (SPI) for efficient data communication, making it suitable for a broad array of embedded system applications.

Applications:

  • Embedded systems: Ideal for storing firmware, configuration data, and application code in devices like routers, network appliances, and industrial control systems.
  • Consumer electronics: Used in devices such as TVs, set-top boxes, and gaming consoles for storing boot code, system software, and multimedia content.
  • IoT devices: Suitable for storing sensor data, application code, and network configurations in IoT devices like smart sensors, wearables, and connected home appliances.
  • Networking equipment: Used in routers, switches, and other networking devices for storing boot code, configuration files, and network protocols.
  • Automotive electronics: Utilized in automotive applications for storing firmware, calibration data, and diagnostic information.

Features:

  • 64M-bit (8M-byte) capacity: Offers a large storage capacity for demanding applications.
  • SPI interface: Supports standard, dual, and quad SPI modes for flexible and high-speed data access.
  • Low power consumption: Provides low standby and active power consumption, suitable for battery-powered applications.
  • Wide voltage range: Operates from 2.7V to 3.6V, ensuring compatibility with a range of power supplies.
  • Page program: Supports page program mode, enabling up to 256 bytes to be programmed at a time.
  • Sector erase/Block erase: Offers flexible erase options with sector erase (4KB) and block erase (32KB/64KB) capabilities.
  • Write protection: Features hardware and software write protection to prevent accidental data corruption.
  • High endurance: Withstands up to 100,000 program/erase cycles, ensuring long-term reliability.
  • Data retention: Retains data for up to 20 years, providing long-term storage capabilities.

Benefits:

  • High storage capacity: Offers ample storage space for firmware, data logging, and application code.
  • Fast data transfer: The SPI interface ensures rapid data transfer, improving system performance.
  • Energy efficiency: Low power consumption extends battery life in portable devices and minimizes power consumption in embedded systems.
  • Versatile storage management: Flexible erase options allow for efficient memory management.
  • Data integrity: Hardware and software write protection ensure data integrity, preventing accidental data corruption.
  • Long-lasting reliability: High endurance and data retention ensure long-term reliability, reducing the risk of data loss.

Additional Details:

The W25X64BVFIG incorporates advanced flash memory technology to deliver high performance and reliability. It supports various SPI modes, including standard SPI, Dual SPI, and Quad SPI, offering flexibility for different system requirements. The device also includes a deep power-down mode to minimize power consumption when idle. With its robust feature set and versatile applications, the W25X64BVFIG is a solid choice for embedded systems, consumer electronics, and IoT devices requiring substantial storage capacity and reliable performance.

You May Also Be Interested in

STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.1453

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess