EN
  • EN
  • DE

SI9138LG-E3

Part No SI9138LG-E3
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837619-SI9138LG-E3
Ultra Librarian 3D Model Ultra Librarian SI9138LG-E3 CAD Model

Description

The SI9138LG-E3 is a high-side power switch manufactured by Vishay. It is designed for load switching applications where a high-side switch is required, providing protection and control for various electronic circuits.

Applications

  • Automotive applications (e.g., lighting, solenoids)
  • Industrial control systems
  • Power distribution
  • Load switching
  • General purpose high-side switching

Features

  • High-side switch: Allows for switching the positive supply rail.
  • Low on-resistance: Minimizes power dissipation and voltage drop.
  • Overcurrent protection: Protects the switch and load from overcurrent conditions.
  • Over-temperature protection: Prevents damage due to overheating.
  • Short-circuit protection: Protects against short circuits to ground.
  • Logic-level input: Compatible with standard logic levels for easy control.
  • Diagnostic feedback: Provides status information for fault detection.

Benefits

  • Enhanced system protection: Integrated protection features prevent damage from overcurrent, overtemperature, and short circuits.
  • Improved efficiency: Low on-resistance minimizes power losses.
  • Simplified design: Integration reduces the need for external components.
  • Increased reliability: Robust construction ensures long-term operation.
  • Easy control: Logic-level input simplifies interfacing with microcontrollers and other control circuits.

Additional Details

The SI9138LG-E3 typically operates with a supply voltage range of 4.5V to 5.5V. It is available in a small SOIC package. The device offers overcurrent and overtemperature protection, which shuts down the switch in the event of a fault condition. The logic-level input allows for direct control from a microcontroller or other digital circuit. The diagnostic feedback provides information on the status of the switch, including fault conditions. The low on-resistance ensures minimal voltage drop across the switch, improving efficiency and performance. The integrated protection features enhance system reliability and prevent damage to the switch and the connected load. This high-side power switch is suitable for a wide range of applications requiring controlled power distribution and protection.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5964 $59.7172
55+ $2.1310 $117.2050
84+ $2.0640 $173.3760
116+ $1.9970 $231.6520
150+ $1.9312 $289.6800
201+ $1.7313 $347.9913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess