EN
  • EN
  • DE

ATF1504ASV-15JC44

Part No ATF1504ASV-15JC44
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 64MC 15NS 44PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 15 ns
Voltage Supply - Internal 3V ~ 3.6V
Number of Macrocells 64
Number of I/O 32
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Standard Package 27 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566468-ATF1504ASV-15JC44
Ultra Librarian 3D Model Ultra Librarian ATF1504ASV-15JC44 CAD Model

Description

Microchip Technology ATF1504ASV-15JC44 CPLD

The ATF1504ASV-15JC44 is a high-performance, programmable logic device (PLD) from the renowned manufacturer Microchip Technology. This Complex Programmable Logic Device (CPLD) is part of the ATF15xxASV family, known for its versatility and efficiency in a broad range of electronic applications.

Featuring a 44-pin PLCC (Plastic Leaded Chip Carrier) package, the ATF1504ASV-15JC44 offers a compact footprint that is ideal for space-constrained applications. With its 15 ns propagation delay, this CPLD is designed to meet the needs of high-speed digital circuits, providing quick and reliable logic operations that are crucial for time-sensitive tasks.

The device boasts 64 macrocells that offer a flexible architecture, enabling designers to implement complex logic functions. These macrocells are interconnected through a wide and fast programmable interconnect matrix, ensuring that high-speed designs can be accommodated without compromising on performance.

One of the key features of the ATF1504ASV-15JC44 is its user-friendly nature. It supports easy programming and reprogramming, which allows for rapid prototyping and iterative design processes. This is particularly beneficial for engineers and developers who need to test and modify their logic designs frequently.

Additionally, the ATF1504ASV-15JC44 is equipped with an Electrically Erasable Programmable Read-Only Memory (EEPROM) technology that provides a non-volatile storage solution for the logic configuration. This means that the device retains its programmed state even after power cycles, making it an excellent choice for applications that require persistent logic configurations.

Microchip Technology has ensured that the ATF1504ASV-15JC44 is not only powerful but also energy-efficient. The device operates over a wide voltage range and has a low power consumption profile, making it suitable for battery-powered and portable devices where power efficiency is critical.

In summary, the ATF1504ASV-15JC44 CPLD from Microchip Technology is a versatile, high-speed, and energy-efficient solution for a multitude of digital logic applications. Its reprogrammability, coupled with a robust feature set, makes it a top choice for designers looking to create sophisticated digital systems with a compact and reliable logic device.

You May Also Be Interested in

Altera
IC CPLD 32MC 15NS 44PLCC
Lowest to $3.1404
Broadcom Limited
9MB QDR IIPC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 48TQFP
Lowest to $2.0050
Lattice Semiconductor Corporation
IC CPLD 32MC 15NS 48TQFP
Need more? Email Us
Altera
UV PLD CQCC28 /
Need more? Email Us
Altera
IC CPLD 128MC 10NS 144TQFP
Lowest to $18.4142
Infineon Technologies
IC CPLD 32MC 7.5NS 44TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 64MC 15NS 100TQFP
Need more? Email Us
Microchip Technology
IC CPLD 32MC 10NS 44TQFP
Lowest to $6.0510

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5705 $60.6985
40+ $2.9297 $117.1880
62+ $2.8381 $175.9622
85+ $2.7466 $233.4610
109+ $2.6550 $289.3950
146+ $2.3804 $347.5384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess