EN
  • EN
  • DE

W25X40CLNS01

Part No W25X40CLNS01
Manufacturer Winbond Electronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842178-W25X40CLNS01
Ultra Librarian 3D Model Ultra Librarian W25X40CLNS01 CAD Model

Description

The W25X40CLNS01 is a 4M-bit Serial Flash memory, with advanced security features and high-performance capabilities. It offers a cost-effective solution for embedded systems requiring non-volatile storage.

Applications

  • Embedded Systems: For storing boot code, configuration data, and application code.
  • Networking Equipment: In routers, switches, and modems for storing firmware and configuration settings.
  • Consumer Electronics: Used in set-top boxes, digital TVs, and audio players for storing program code and user data.
  • Industrial Control Systems: For storing program code, calibration data, and system logs.
  • IoT Devices: Employed in various IoT applications for storing sensor data, firmware updates, and configuration parameters.

Features

  • 4M-bit (512K-byte) capacity: Provides ample storage for embedded applications.
  • Serial Peripheral Interface (SPI): Supports standard, dual, and quad SPI modes for flexible interfacing.
  • High Performance: Offers fast read/write speeds for quick data access.
  • Low Power Consumption: Suitable for battery-powered devices and energy-efficient applications.
  • Advanced Security Features: Includes block protection and password protection to safeguard stored data.
  • Small Package Options: Available in compact packages for space-constrained applications.
  • Wide Operating Voltage Range: Operates across a broad voltage range, ensuring compatibility with various systems.
  • Endurance: Designed for a high number of program/erase cycles, ensuring data retention and reliability.

Benefits

  • Cost-Effective Storage Solution: Provides a high-density storage option at a competitive price.
  • Easy Integration: The SPI interface simplifies integration into existing systems.
  • Reliable Data Storage: Ensures data integrity and retention, critical for embedded applications.
  • Enhanced Security: Protects sensitive data from unauthorized access or modification.
  • Long Lifespan: The high endurance rating ensures long-term reliability.

Additional Details

The W25X40CLNS01 operates at a voltage range of 2.7V to 3.6V and supports SPI clock frequencies up to 80MHz. It is available in various package options, including SOIC, VSOP, and WSON. The device also features a deep power-down mode, which minimizes power consumption when the device is not actively in use. Its page programming functionality allows for efficient and fast write operations, improving system performance. The device supports Software and Hardware Write-Protection schemes.

You May Also Be Interested in

Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Omron
WALDEMANN LIGHTING
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess