EN
  • EN
  • DE

W25X40BLIG

Part No W25X40BLIG
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409705-W25X40BLIG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25X40BLIG CAD Model

Description

The W25X40BLIG is a 4M-bit Serial Flash memory device, part of the W25X family from Winbond Electronics. It offers high performance and reliability in a compact package. This memory device operates from a single 2.7V to 3.6V power supply and supports standard SPI (Serial Peripheral Interface), as well as Dual and Quad SPI, enabling high-speed clock frequencies. It also supports JEDEC standard manufacturer and device ID.

Applications

  • Embedded systems for storing boot code
  • Consumer electronics for storing firmware
  • Data logging applications
  • Storage for configuration data in industrial control systems
  • Networking equipment for storing boot code and configuration files

Features

  • 4M-bit (512K-byte) Serial Flash memory
  • SPI Interface: Supports Single, Dual, and Quad SPI modes
  • High-Speed Clock Frequency: Up to 80 MHz
  • Low Power Consumption: Active, Standby, and Power-Down modes
  • Write Protection: Hardware and Software write protection features
  • Small Package Options: SOIC, VSOP, WSON
  • JEDEC Standard Manufacturer and Device ID

Benefits

  • Space-efficient: Compact package design is ideal for space-constrained applications.
  • High Performance: Fast clock speeds allow for quick data access and execution.
  • Reliable Data Storage: Robust write protection features ensure data integrity.
  • Low Power Operation: Extends battery life in portable applications.
  • Versatile Interface: Supports multiple SPI modes for flexible integration with various microcontrollers and processors.

Additional Details

The W25X40BLIG operates from a single 2.7V to 3.6V power supply. It is available in various package options, including SOIC, VSOP, and WSON. The device supports standard SPI, Dual SPI, and Quad SPI operation, allowing for flexible data transfer rates. The memory array is organized into sectors, blocks and pages to facilitate erasing/programming flexibility. The device offers both hardware and software write protection to prevent accidental data corruption. It also features a JEDEC standard manufacturer and device ID, simplifying device identification during system initialization. The typical endurance is 100,000 program/erase cycles per sector, providing long-term reliability. Data retention is specified as a minimum of 20 years.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess