EN
  • EN
  • DE

W25Q40BVSSIG

Part No W25Q40BVSSIG
Manufacturer Winbond Electronics
Catalog Flash
Description 4M-BIT SERIAL FLASH MEMORY WITH DUAL AND QUAD SPI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409654-W25Q40BVSSIG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25Q40BVSSIG CAD Model

Description

The W25Q40BVSSIG is a 4M-bit Serial Flash memory, designed to offer reliable storage with a blend of performance and low power consumption. Suitable for a broad spectrum of embedded systems, this memory device operates within a supply voltage range of 2.7V to 3.6V. It's designed with a Serial Peripheral Interface (SPI) and features security to safeguard stored data.

Applications

  • Embedded Systems: Employs itself as boot memory, storing system configuration and application code.
  • Consumer Electronics: Finds use in set-top boxes, digital TVs, and media players to store firmware and user data.
  • Networking Equipment: Used in routers, switches, and modems to store boot code and other crucial configuration information.
  • Industrial Control Systems: Implemented in programmable logic controllers (PLCs) and human-machine interfaces (HMIs) to store program logic and operating data.
  • IoT Devices: Serves a vital storage function in a wide range of Internet of Things devices for firmware, sensor data, and configuration information.

Features

  • 4M-bit (512K-byte) Memory Capacity: Offers reliable storage for applications requiring modest storage volume.
  • Serial Peripheral Interface (SPI): Enables integration with microcontrollers and processors utilizing standard, dual, and quad SPI modes.
  • High-Speed Clock Support: Facilitates quick read/write operations, operating at clock speeds up to 104MHz.
  • Small Sector Erase: Supports efficient memory management by allowing erasure of specific sectors.
  • Program/Erase Suspend/Resume: Designed for system responsiveness, allowing suspension and resumption of operations.
  • Advanced Security Measures: Includes block protection and unique device IDs for improved security.
  • Wide Voltage Range: Designed to operate from 2.7V to 3.6V power supply.

Benefits

  • Enhanced System Performance: Fast read/write speeds improve the overall performance of embedded systems.
  • Low Power Operation: Reduces power consumption, extending the operational life of battery-powered devices.
  • Flexible and Versatile: Offers various SPI modes and features for diverse application requirements.
  • Improved Security: Incorporates security to protect sensitive data stored within the memory.
  • Reliable Data Storage: Provides non-volatile memory storage, securing data integrity and reliability.
  • Cost-Effective: Presents a competitive storage option for many embedded systems.

Additional Details

The W25Q40BVSSIG's SPI interface ensures seamless integration with various microcontrollers and processors. Offered in a range of package options, this memory IC can be easily adapted for differing design requirements. Compliant with JEDEC standards, it includes a Serial Flash Discoverable Parameter (SFDP) table. It typically operates in a temperature range from -40°C to +85°C, making it useful across diverse environmental conditions.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 1Gb (64M x 16) CFI 110 ns 56-TSOP
Lowest to $3.6602
Spansion
FLASH, 16MX8, 100NS, PBGA64 / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Lowest to $8.5073
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 512MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.0225
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Lowest to $13.0573
Cypress Semiconductor Corp
IC FLASH 16MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70 ns 48-TSOP
Lowest to $5.4167
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Lowest to $0.2315

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess