The W25Q32JVSSIMT is a 32M-bit Serial Flash memory device manufactured by Winbond Electronics. It offers a versatile storage solution for systems with limited space, pins and power. The 25Q family uses a single SPI (Serial Peripheral Interface) to access memory with high performance.
Applications:
- Embedded systems requiring non-volatile memory
- Mobile devices
- Consumer electronics
- IoT (Internet of Things) devices
- Data storage for microcontrollers
Features:
- 32M-bit (4,096K-byte) Serial Flash
- Standard, Dual or Quad SPI
- High Speed Clock Frequency: Up to 104MHz
- Continuous Read with 8/16/32-Byte Wrap
- Superior Reliability: 100,000 erase/program cycles
- Data Retention: 20 years
- Low Power Consumption: Active Read Current as low as 4mA
- Small Package Options: SOIC, VSOP, WSON
Benefits:
- Space-saving design due to small package options.
- High performance read operations allow for quick data access.
- Low power consumption extends battery life in portable applications.
- Robust data retention ensures long-term storage reliability.
- Simplified system design with single SPI interface.
Additional Details:
The W25Q32JVSSIMT operates from a single 2.7V to 3.6V power supply and is available in various package options. It supports standard SPI, Dual SPI, and Quad SPI operation, providing flexibility in system design. The device offers a wide range of memory densities, making it suitable for a variety of applications. Its advanced security features protect against unauthorized access and data tampering. The W25Q32JVSSIMT is designed for low power consumption, making it ideal for battery-powered devices.
The device supports sector erase (4KB), block erase (32KB and 64KB), chip erase operations as well as individual byte program. It has a software and hardware write-protection feature offering flexibility in protection against unwanted modification of memory content.