EN
  • EN
  • DE

W25Q32FVSSIG/BVSSIG

Part No W25Q32FVSSIG/BVSSIG
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409650-W25Q32FVSSIG/BVSSIG
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian W25Q32FVSSIG/BVSSIG CAD Model

Description

The W25Q32FVSSIG/BVSSIG represents a 32M-bit Serial Flash memory solution from Winbond, offering a blend of performance, low power, and security features. Designed for embedded systems, it supports a 2.7V to 3.6V power supply and provides a versatile architecture adaptable to a wide range of applications.

Applications

  • Embedded Systems: Used for storing boot code, configuration data, and application software in various embedded devices.
  • Consumer Electronics: Integrated into products like digital TVs, set-top boxes, and gaming consoles for storing firmware and user data.
  • Networking Equipment: Employed in routers, switches, and modems for storing boot code and configuration settings.
  • Industrial Control: Utilized in programmable logic controllers (PLCs) and human-machine interfaces (HMIs) for storing program logic and data.
  • IoT Devices: Integrated into numerous Internet of Things devices for storing firmware, sensor data, and configuration parameters.

Features

  • 32M-bit (4M-byte) Memory Capacity: Provides ample storage for code and data storage needs.
  • Serial Peripheral Interface (SPI): Supports standard, dual, and quad SPI operation.
  • High Clock Speed: Allows for fast data transfer with clock speeds up to 104MHz.
  • Sector Erase Functionality: Enables efficient memory management by allowing for sector-level erasure.
  • Program/Erase Suspend/Resume: Enhances system responsiveness by allowing programming and erasing operations to be interrupted and resumed.
  • Advanced Security: Features block protection and a unique ID for secure storage.
  • Wide Voltage Range: Operates from 2.7V to 3.6V power supply.

Benefits

  • High Performance: High-speed read/write operations improve overall system performance.
  • Low Power Consumption: Reduces power consumption, making it ideal for portable applications.
  • Flexible Design: Supports a variety of SPI configurations and features to suit different design requirements.
  • Enhanced Security: Offers advanced security features to protect sensitive data.
  • Reliable Storage: Provides non-volatile memory, ensuring data retention even without power.
  • Cost-Effective Solution: Delivers a competitive storage solution for embedded systems.

Additional Details

The W25Q32FVSSIG/BVSSIG utilizes a standard SPI interface, facilitating easy integration with microcontrollers and processors. It comes in various package options for design flexibility. It features a JEDEC standard Serial Flash Discoverable Parameter (SFDP) table for easy identification and configuration. The operating temperature range typically spans from -40°C to +85°C, making it suitable for use in a variety of environmental conditions.

You May Also Be Interested in

Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2855 $57.8475
110+ $1.0545 $115.9950
170+ $1.0210 $173.5700
235+ $0.9887 $232.3445
305+ $0.9552 $291.3360
405+ $0.8570 $347.0850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess