EN
  • EN
  • DE

W25Q128JVSIQT

Part No W25Q128JVSIQT
Manufacturer Winbond Electronics
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842133-W25Q128JVSIQT
Ultra Librarian 3D Model Ultra Librarian W25Q128JVSIQT CAD Model

Description

The W25Q128JVSIQT is a 128M-bit Serial Flash Memory with Quad SPI and QPI interface manufactured by Winbond Electronics. This high-density flash memory device provides a storage solution for systems with limited space, pins and power. The W25Q128JVSIQT supports standard SPI, Dual/Quad SPI, and QPI (Quad Peripheral Interface), offering flexibility and high performance for various applications.

Applications

  • Embedded Systems: Used for storing firmware, configuration data, and code in embedded systems.
  • IoT Devices: Employed in IoT (Internet of Things) devices for storing application code and data logging.
  • Wearable Devices: Integrated into wearable devices for storing user data and application software.
  • Gaming Consoles: Used for storing game data, configuration files, and firmware.
  • Networking Equipment: Integrated into routers and switches for storing boot code and configuration settings.

Features

  • 128M-bit Density: Provides a large storage capacity for various applications.
  • Quad SPI Interface: Supports Quad SPI for high-speed data transfer.
  • QPI Interface: Supports QPI for even faster data transfer rates.
  • Serial Interface: Uses a serial interface to minimize pin count.
  • Wide Voltage Range: Operates over a wide voltage range for compatibility with different systems.
  • Small Package Size: Available in small packages suitable for space-constrained applications.

Benefits

  • High Storage Capacity: Provides ample storage space for firmware, data, and code.
  • Fast Data Transfer: Quad SPI and QPI interfaces enable quick read and write operations.
  • Reduced Pin Count: Serial interface minimizes pin count, reducing board space and cost.
  • Flexible Interface Options: Supports various interface modes for compatibility with different microcontrollers and processors.

Technical Specifications (General, may vary based on specific datasheet)

While specific specifications require the exact datasheet, general characteristics of the W25Q128JVSIQT Serial Flash memory often include:

  • Memory Size: 128M-bit (16 MBytes).
  • Interface: SPI, Dual SPI, Quad SPI, QPI.
  • Operating Voltage: Typically 2.7V to 3.6V.
  • Operating Temperature Range: Typically -40°C to +85°C.
  • Package: SOIC (Small Outline Integrated Circuit), WSON (Welded Small Outline No-Lead) or other surface-mount packages.

The W25Q128JVSIQT Serial Flash Memory is a versatile and high-performance storage solution for embedded systems, IoT devices, and other applications requiring non-volatile memory. Its high density, flexible interface options, and small package size make it an ideal choice for a wide range of applications.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Lowest to $1.7462
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1384 $51.3216
50+ $2.0031 $100.1550
78+ $1.9354 $150.9612
112+ $1.8000 $201.6000
145+ $1.7324 $251.1980
181+ $1.6647 $301.3107
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,550 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess