EN
  • EN
  • DE

W24L01Q-70LE

Part No W24L01Q-70LE
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 128K X 8 CMOS STATIC RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Winbond Electronics
Win Source Part Number 1279992-W24L01Q-70LE
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W24L01Q-70LE CAD Model

Description

The W24L01Q-70LE is a 128K x 8 bit low power CMOS static RAM (SRAM) device from Winbond Electronics. This SRAM is designed for applications requiring non-volatile data storage with low power consumption, making it suitable for battery-backed systems and portable devices.

Applications:

  • Battery-Powered Devices: Used in portable electronics such as remote controls, calculators, and handheld devices.
  • Data Logging: Employed in data loggers for storing sensor data.
  • Industrial Control: Integrated into industrial control systems for storing configuration data.
  • Medical Devices: Used in medical equipment for storing patient data or device settings.
  • Embedded Systems: Integrated into embedded systems for storing critical system parameters.

Features:

  • 128K x 8 Bit SRAM: Provides 128 kilobytes of static RAM storage.
  • Low Power Consumption: Minimizes energy usage for battery-powered applications.
  • CMOS Technology: Provides high performance and low power.
  • 70ns Access Time: Offers fast data access speeds.
  • Wide Operating Voltage Range: Operates from a range of supply voltages.

Benefits:

  • Long Battery Life: Low power consumption extends the battery life of portable devices.
  • Fast Data Access: Quick access time allows for responsive system performance.
  • Non-Volatile Storage: Data is retained as long as power is supplied.
  • Reliable Operation: CMOS technology ensures reliable and stable operation.
  • Versatile Application: Suitable for a wide range of memory applications.

Additional Details:

The W24L01Q-70LE typically operates from a single power supply voltage. It is available in a variety of packages, such as DIP or SOIC, for easy mounting on a PCB. Key electrical characteristics include standby current, operating current, and access time. The device includes features such as chip enable and output enable for flexible memory control. Detailed specifications and application notes are available in the Winbond Electronics datasheet for the W24L01Q-70LE.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Samsung
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Microchip Technology
Lowest to $6.2562
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess