EN
  • EN
  • DE
  • IT

W24258Q-55LL

Part No W24258Q-55LL
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 32K X 8 CMOS STATIC RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Winbond Electronics
Win Source Part Number 1279986-W24258Q-55LL
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W24258Q-55LL CAD Model

Description

The W24258Q-55LL is a high-speed CMOS static RAM (SRAM) manufactured by Winbond Electronics. This SRAM is designed for applications requiring fast access times and low power consumption. It is commonly used in embedded systems, networking equipment, and industrial control systems.

Applications

  • Embedded systems
  • Networking equipment (routers, switches)
  • Industrial control systems
  • Cache memory
  • Digital signal processing (DSP)
  • Medical devices

Features

  • High-speed access time: 55ns access time enables quick data retrieval and storage.
  • Low power consumption: CMOS technology minimizes power consumption, making it suitable for battery-powered applications.
  • Wide operating voltage range: Operates over a wide voltage range, typically 4.5V to 5.5V.
  • Data retention capability: Retains data even when power is removed.
  • Byte write capability: Supports byte write operations for efficient data manipulation.
  • Available in various packages: Offered in different package options, such as SOJ and TSOP, to meet various design requirements.

Benefits

  • Improved system performance: Fast access time enhances the overall performance of embedded systems and other applications.
  • Reduced power consumption: Low power consumption extends battery life in portable devices and reduces overall system power requirements.
  • Increased reliability: Robust design ensures reliable operation in harsh environments.
  • Simplified system design: Easy integration into existing systems.
  • Cost-effective solution: Provides a high-performance memory solution at a competitive price.

Additional Details

The W24258Q-55LL is organized as 32,768 words by 8 bits. It is fully static, meaning that no refresh cycles are required to maintain data. The device includes chip enable (CE) and output enable (OE) control signals for easy memory access. The SRAM's asynchronous operation simplifies interfacing with various microprocessors and microcontrollers. The device's operating temperature range is typically from -40°C to +85°C. It is available in lead-free packages compliant with RoHS standards. The specific package options may include 28-pin SOJ or 28-pin TSOP. The supply current during operation is typically low, contributing to the device's overall low power consumption. The SRAM is suitable for applications requiring high-speed, low-power, and reliable memory storage.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess